Now in its 3rd generation, but still the coolest form factor ever...7” Resistive Small Touchscreen Monitor in a compact, foldable footprint. Ultra-portable, weighs less than a pound and measures less than an inch thick when folded. The UM-760R resistive touch monitor is designed to provide the most cost effective touch solutions for consumer, retail POS, and hospitality markets.
Note:
Display size
7 inch
Display Resolution
1024 x 600 (WSVGA) LCD
Brightness
250cd/m2
Contrast Ratio
700:1
Pixel Pitch
0.15 (H) x 0.15 (V)
Viewing Angle
75/75/70/75(L/R/U/D)
Connections
USB
Power Consumption
4W
Dimensions
When folded: 7”x 5.25”x 1” (thickness),When open: 7”x 4.5” (tall) x 5.25”(base)
Features
Utilizes Displaylink for power, touch and video over single USB connection
Resistive Touch
Surface treatment: Hard coating (3H), anti-glare