7” USB Portable Slider Non-Touch Display

7” USB Portable Slider Non-Touch Display

Still the coolest form factor ever...7” Monitor in a compact, foldable footprint. Ultra-portable, weighs less than a pound and measures less than an inch thick when folded. The UM-760 monitor is designed to provide the most cost effective solutions for consumer, retail POS, and hospitality markets.

  • Utilizes DisplayLinkTM technology that provides video and power over a single USB connection. No separate power supply to worry about

  • Ultra-portable integrated stand and cover, weighs less than 1 pound

  • Perfect for people on the go, laptop/netbook users, graphic designers and anywhere a mini secondary touch screen is useful

  • Can be applied as a secondary customer-facing display in retail POS environments

Applications:

  • POP/POS
  • Secondary screen for productivity
  • Gaming and entertainment
  •  Light industrial shop-floor automation  Digital Signage
  • Video Conferencing

As with all our monitors, the Mimo 760 is compatible with Windows, Linux, and Mac OS.

Manufacturer Part Number
UM-760
EAN/UPC
0600209225039,600209225039,8809327977604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display size
7 inch

Display Resolution
1024 x 600 (WSVGA) LCD

Brightness
250cd/m2

Contrast Ratio
700:1

Pixel Pitch
0.15 (H) x 0.15 (V)

Viewing Angle
75/75/70/75(L/R/U/D)

Connections
USB

Power Consumption
4W

Dimensions
7”x 5.25”x 1”(thickness)

Features
Utilizes Displaylink for power and video over single USB connection

Non-Touch

Surface treatment: Hard coating (3H), anti-glare