SEAL Glow 2 Keyboard


100% Waterproof — Guaranteed

Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by the Seal Shield™ Limited Lifetime
Warranty.

Rugged and Durable

Manufactured from non-corrosive components and certified to be manufactured with no hazardous substances (RoHS compli-ant). Medical Grade.

100% Spill Proof

Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the product clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.

Dishwasher Safe

Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.

Silver Seal™ Protection

This product is Silver Seal ™ protected. It contains an antimicro-bial, fungistatic agent which protects the product and keeps it cleaner, greener and fresher by inhibiting the growth of microbial bacteria, mold, mildew and fungi on the product’s surface.

Manufacturer Part Number
S106G2M
EAN/UPC
0810491021060,810491021060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility: Windows, Mac (USB models)
Key layout: 106 keys
Dimensions L x W x H: 15.15in x 5.43in x 0.78 in (38.5cm x 13.8cm x 2cm)
Weight: 1.02 lbs (.465kg)
Cable Length: 6in (15cm) Quick Connect™ with USB extension cable
Connection Types: Gold-plated USB
Key Switch: Carbon point activation with tactile feedback
Key Switch Operating Force: 150 ±15gf
Key Switch Life Cycle: Greater than 100 thousand keystrokes
Keycaps Type: Laser Etched
Total Key Travel: .063 ± .0196 in (1.6 ±0.5mm)
Operating Voltage: + 5VDC ± 5%
Power Consumption: 70mA maximum (with LED lights ON)
EMI - RFI: Conforms to FCC rules for a Class B computing device
Approvals/Certifications/Ratings: IP 68, NEMA 4X, RoHS, WEEE, CE, FCC
Waterproof and Dustproof Ratings: 100% Waterproof and Dustproof (IP 68, NEMA 4X