GeminII S524 Ver 2 RR-G5V2-20PK-R1 Cooling Fan/Heatsink

Cooler Master GeminII S524 Ver 2 provides excellent performance featuring a 120mm Silencio fan for higher air pressure, and unique top-down Accelerated Cooling design to dissipate heat for the CPU, memory, and the motherboard.

ACCELERATED COOLING

This isn't your typical cooler. The GeminII S524 is designed to not only keep your processor exceptionally cool, but it offers a bonus in providing more airflow across your RAM and your motherboard. GeminII S524 version 2 utilizes the latest in Cooler Master technologies, including a high-pressure Silencio fan, X-Vent Air Guide designs, and Direct Contact Heatpipes to provide the best in thermal performance.

Manufacturer Part Number
RR-G5V2-20PK-R1
EAN/UPC
0884102026942,884102026942,4719512047972
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Model Number: RR-G5V2-20PK-R1
CPU Socket: Intel: LGA 2011-3, 2011, 1366, 1156, 1155, 1150, 775 AMD: FM2+, FM2, FM1, AM3+, AM3, AM2+, AM2
Max TDP: N/A
Product Dimensions (L x W x H): 

  • 144 x 141 x 105 mm
  • 5.7 x 5.6 x 4.1 inch

Product Weight:

  • 154 g
  • 0.34 lb

Heatsink Dimensions (L x W x H):

  • 136 x 124 x 77 mm
  • 5.4 x 4.9 x 3 inch

Heatsink Weight:

  • 392 g
  • 0.9 lb

Cooling Technology: Accelerated Cooling System

  • 5 Direct Contact Heatpipes
  • X-Vents  Air-Guide design
  • 1x 120mm Silencio FP Fans

Fan Dimensions:

  • 120 x 120 x 25 mm
  • 4.7 x 4.7 x 1 inch

Fan Color: Black
Fan Speed: 800 – 2,000 RPM (PWM) ± 10%
Fan Airflow: 16.5 – 65 CFM (28 – 110.5 m3/h)
Fan Noise Level: 6.5 – 22 dBA
Fan Pressure: 0.48 – 3.33 mmH2O ± 10%
Fan Bearing Type: Loop Dynamic Bearing (LDB)
Fan Life Expectancy: 160,000 hrs
Fan Rated Voltage: 12 VDC
Fan Rated Amperage: 0.08 A
Fan Power Consumption: 0.96 W
Fan Power Connector: 4-Pin (PWM)
RAM Height Clearance: N/A
Package Dimensions (L x W x H):

  • 215 x 171 x 124 mm
  • 8.5 x 6.7  x 4.9 inch

Packaged Weight (Product In Package): 1.9 lb
Warranty: 2 Years
Accessories:

  • Accessory Kit
  • User Guide