SoloPRO External Hard Drive

ioSafe Solo PRO

eSATA/USB 2.0 or USB 3.0 Fireproof Waterproof External Hard Drive + Data Recovery Service

With breakneck speed, business class connectivity and compatibility, and upgraded Data Recovery Service with Advanced Replacement, the fireproof waterproof ioSafe SoloPRO gives you unparalleled data protection for your digital business or enterprise.

We designed the SoloPRO to be the safest, fastest, and most versatile hard drive we've ever made. With options for eSATA/USB 2.0 or USB 3.0 and capacities from 2TB to 6TB, the ioSafe SoloPRO is built to fit seamlessly into any business environment, including Windows Server, Linux, PC and Mac. Simply put, the SoloPRO is the simplest, safest, and most affordable way to protect your critical business data.

  • Fireproof — protects data from loss up to 1550°F for 1/2 hour
  • Waterproof — protects data from loss up to 10ft for 72 hours
  • Data Recovery Service - Up to $5000 for forensic recovery w/ Advanced Replacement
  • eSATA/USB 2.0 or USB 3.0 connectivity
  • Windows Server, Linux, Mac and PC Compatible
  • Capacities from 2TB to 6TB

Manufacturer Part Number
SM3TB5YR
EAN/UPC
0816519012980,816519012980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operational Details

  • Single 3.5" SATA drive
  • Quiet forced air cooling
  • Multi-platform compatibility with Mac & PC/Windows
  • Microsoft Windows Server and Linux compatible
  • USB 3.0 Interface
Disaster and Security Specifications
  • Fire protection - 1550oF, 1/2 hour per ASTM E119
  • Flood / Submersion protection - to 10 feet water depth, 72 hours
  • Proven data protection and recovery
  • Tested per UL, FCC and CE Standards
  • Physical theft protection
  • Cable lock or floor mount
  • Kennsington® Lock Compatible

Support

  • 1 Year Data Recovery Service (DRS) Standard (3 and 5 year plans available)
  • 3 Year manufacturer's warranty for defects Standard (5 year available with purchase of 5 year DRS upgrade)
  • Up to $5000/TB for forensic recovery service
  • Advanced Replacement included for warranty/DRS exchanges
  • Expedited shipping for DRS support

Inside The Box

  • ioSafe SoloPRO External Hard Drive
  • USB Cable
  • Power Supply
  • Owners Manual and Warranty

Electrical

  • Electrical — AC input
  • Voltage: 80 ~ 264 VAC at 50/60 HZ
  • Typical Power Consumption: < 25W

System Requirements

  • Intel Pentium II 350 Mhz-compatible or Mac G3 processor & greater
  • USB supported for Microsoft Windows XP onward, Mac OS X onward and Linux based NAS devices
  • For USB 3.0 speeds, the system must support applicable specifications
  • For capacities of 3TB and higher, support may be limited to Windows 7, Server 2008, Linux and Mac

Operating Environment

  • Operating: 0-35° C (95°F)
  • Non-operating: 0-1550°F, 1/2 hr per ASTM E119
  • Operating Humidity: 20% - 80% (non-condensing)
  • Non-operating Humidity: 100%, Full water immersion, 10 feet, 3 days

Physical

  • Size: 5.0"W x 7.1"H x 11.0"L
  • Weight: 15 lbs