Great LED images in vivid colors
Enjoy vivid LED pictures on this Philips display. Equipped with SmartControl lite, it’s agreat choice!
Vivid pictures every time
Great choice
Note:
Picture/Display
Monitor Panel Type TN-LCD(243V5L);VA LCD(243V5Q)
Backlight LED
Panel Size 23.6" W (59.9 cm)
Aspect Ratio 16:9
Pixel Pitch 0.272 × 0.272 mm
Brightness 250 cd/m²
SmartContrast 10,000,000:1
Contrast Ratio (typ.) 1000:1(243V5L), 3000:1(243V5Q)
Response Time (typ.) 5ms;
10ms (GtG) for 243V5QSB/243V5QAB/243V5QHSB/243V5QHAB
SmartResponse 1ms(GtG) for 243V5LHSB/243V5LHAB
1ms(GtG) for 243V5QHSB/243V5QHAB
Optimum Resolution 1920 × 1080 @ 60Hz
Viewing Angle 170° (H) / 160° (V) @ C/R > 10(243V5L)
178° (H) / 178° (V) @ C/R > 10(243V5Q)
Display Colors 16.7M
Vertical Refresh Rate 56Hz - 76Hz
Horizontal Frequency 30kHz - 83kHz
sRGB YES
Connectivity
Signal Input DVI (Digital, optional)(243V5LSB/243V5LAB/243V5QSB/243V5QA), VGA (Analog)(243V5LSB/243V5QSB)
Convenience
Built-in speakers 1.5 W × 2 (243V5LHAB/243V5LAB/243V5QAB/243V5QHAB)
User Convenience 243V5LSB/243V5LSW/243V5LHSB/243V5QSB/243V5QHSB: 243V5LAB/243V5LHAB/243V5QAB/243V5QHAB:
OSD Languages English, French, German, Spanish, Italian, Russian, Simplified Chinese, Portuguese, Turkish, Dutch, Swedish, Finnish, Polish, Czech, Korean, Japanese, Hungarian, Ukraine, Brazil Portuguese, Greek, Traditional Chinese
Other Convenience Kensington Lock
Plug & Play Compatibility DDC/CI, sRGB, Windows 8/7/Vista/XP, Mac OSX, Linux
Stand
Tilt -5 / +20
Power
On Mode 243V5LSB/243V5LSW: 21.89 W (typ.), 22.93W (max.) 243V5LSB/243V5QSB(Analog only): 22.31 W (typ.), 24.72W (max.) 243V5QSB/243V5QSW: 26.75 W (typ.), 26.81W (max.)
Sleep (Standby) 0.5W
Off 0.5W
Power LED indicator On mode: White, Standby/Sleep mode: White (blinking)
Power Supply Built-in, 100-240VAC, 50-60Hz
Dimension
Product with stand (W×H×D) 551× 420 × 220 mm
Product without stand (W×H×D) 551 × 344 × 52 mm
Weight
Product with stand 3.66kg
Product without stand 3.22kg
Product with packaging 6.14kg
Operating Condition
Temperature range (operation) 0°C to 40 °C
Temperature range
(Non-operation) -20°C to 60°C
Relative humidity 20% to 80%
MTBF 30,000hrs
Environmental
ROHS YES
EPEAT Silver (www.epeat.net)
Packaging 100% recyclable
Specific Substances 100% PVC BFR free housing
Energy Star YES
Compliance and standards
Regulatory Approvals CE Mark, FCC Class B, SEMKO, TCO Certified, ETL, ISO9241-307, BSMI, PSB, C-Tick, UKRAINIAN, EPA
Cabinet
Color Black/White
Finish Texture