
Targa is a motorized (electric) projection screen and is housed in a pentagonal steel case. This popular projection screen can be mounted on the wall or ceiling. Ideal for auditoriums, lecture halls, hospitals, hotels, churches, boardrooms and conference rooms. The motor is mounted inside the roller, for a clean low-profile appearance.
Note:
Part number: 116023U
Surface material: Matt White XT1000E
Image Format: HDTV
Diagonal size: 161"
Image/Viewable area: 79" x 140"
Overall size: 84" x 144"
Case length: 152 ½"
Product weight: 70 pounds