Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model: FD8338-HV
System Information
- CPU: Multimedia SoC (System-on-Chip)
- Flash: 128MB
- RAM: 256MB
Camera Features
- Image Sensor: 1/3" Progressive CMOS
- Maximum Resolution: 1280x800
- Lens Type: Vari-focal, Manual Focus
- Focal Length: f = 2.8 ~ 12 mm
- Aperture: F1.8 ~ F2.85
- Auto-iris: P-Iris
- Field of View: 33° ~ 87° (Horizontal)
- 21° ~ 54° (Vertical)
- 39° ~ 110° (Diagonal)
- Shutter Time: 1/5 sec. to 1/32,000 sec.
- WDR Technology: WDR Pro
- Day/Night: Removable IR-cut filter for day & night function
- Minimum Illumination: 0.27 Lux @ F1.8 (Color)
- 0.001 Lux @ F1.8 (B/W)
- Pan/tilt/zoom Functionalities: ePTZ:
- 48x digital zoom (4x on IE plug-in, 12x built in)
- IR Illuminators: Built-in IR illuminators, effective up to 30 meters
- with Smart IR
- IR LED*6
- On-board Storage: MicroSD/SDHC/SDXC card slot
Video
- Compression: H.264, MJPEG
- Maximum Frame Rate: H.264:
- 30 fps @ 1280x800
- MJPEG:
- 30 fps @ 1280x800
- Maximum Streams: 3 simultaneous streams
- S/N Ratio: Above 61 dB
- Dynamic Range: 110 dB
- Video Streaming: Adjustable resolution, quality and bitrate
- Image Settings: Time stamp, text overlay, flip & mirror
- Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, Scheduled profile settings, 3D noise reduction, seamless recording
Audio
- Audio Capability: Audio input/output (full duplex)
- Compression: G.711, G.726
- Interface: External microphone input
- Audio output
Network
- Users: Live viewing for up to 10 clients
- Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X
- Interface: 10Base-T/100 BaseTX Ethernet (RJ-45)
- ONVIF: Supported, specification available at www.onvif.org
Intelligent Video
- Video Motion Detection: Triple-window video motion detection
Alarm and Event
- Alarm Triggers: Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
- Alarm Events: Event notification using digital output, HTTP, SMTP, FTP and NAS server
- File upload via HTTP, SMTP, FTP and NAS server
General
- Connectors: RJ-45 cable connector for Network/PoE connection
- Audio input
- Audio output
- DC 12V power input
- Digital input*1
- Digital output*1
- LED Indicator: System power and status indicator
- Power Input: IEEE 802.3af PoE
- DC 12V
- Power Consumption: PoE: Max. 9.7 W
- DC 12V: Max. 9.96 W
- Dimensions: Ø: 141 x 103 mm
- Weight: Net: 836g
- Casing: Weather-proof IP66-rated housing
- Vandal-proof IK10-rated metal housing
- Safety Certifications: CE, LVD, FCC Class A, VCCI, C-Tick, UL
- Operating Temperature: Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
- Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)
- Warranty: 36 months
System Requirements
- Operating System: Microsoft Windows 8/7/Vista/XP/2000
- Web Browser: Mozilla Firefox 7~10 (Streaming only)
- Internet Explorer 7.x or 8.x, 9.x, 10.x
- Other Players: VLC: 1.1.11 or above
- Quicktime: 7 or above
Included Accessories
- CD: User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
- Others: Quick installation guide, warranty card, alignment sticker/desiccant bag, waterproof connector