D Cool Keyboard

Sealed Value Keyboard
The D Cool Keyboard is the budget friendly washable keyboard available in hygienic white or black. The D Cool keyboard is a good solution for users in medical, dental or laboratory environments where hand hygiene is a concern. Doctors find this full sized keyboard an easy way to improve their infection control regimen and help prevent illnesses from spreading among their staff and patients.

Built-In Backlight
Every D Cool comes standard with a built-in backlight and its rounded keys make washing easy. The backlight, with two levels of brightness, makes typing in low-light environments easy.

Silent Keyboard for Quiet Environments
The silicone skin makes for a keyboard that types quiet as a feather. Keep your medical, dental or laboratory facility at ease with a quiet keyboard from Man & Machine.

Lock To Wash
The locking mechanism allows the staff to wash the keyboard without the need to disconnect or put the computer to sleep. Just lock it, wash it, and unlock it. It’s that easy.

With a locking mechanism and built-in backlight, this off-the-shelf keyboard is a waterproof keyboard for many professional settings.

Manufacturer Part Number
DCOOL/W5
EAN/UPC
0835193003251,835193003251
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Protection Rating: IP 67
  • Color: White/Black
  • Size: 15 x 5.1 x .4 in (380 x 130 x 11 mm)
  • Weight: 1.28 lbs (580 g)
  • Cable length: 70.8 in (1.8 m)
  • Storage temperature: -4° to 158° F (-20° to 70° C)
  • Operating temperature: 32° to 158° F (0° – 70° C)
  • Power consumption: 5V/26mA

150mA (backlighted)

  • Platform: Win, MAC
  • Connection: USB
  • Number of keys:110
  • Switch rating: 2 million
  • Material: Silicone Rubber, 100% Latex-Free