A high-performance mouse you can take anywhere
The Dell Bluetooth® Mouse-WM615 combines high-performance with an innovative design which lets you transform from comfort to ultra portability and increase your productivity in virtually any setting.
Unique twisting design slips into your bag with ease
Easily shift from usage to portability by twisting the Dell Bluetooth® Mouse from the open shape that comfortably fits your hand when you're working, to the folded slim mode you can slide into your pocket.
Precise and reliable performance
With a touch strip for precision scrolling, an infrared LED tracking sensor and smooth left and right click areas, the mouse puts accurate and reliable performance at your fingertips. Navigate quickly and work more productively with this high-performance and ultraportable mouse.
Increased productivity for your on-the-go lifestyle
Twist the Dell Bluetooth® Mouse into slim mode and take it with you to the office, your favorite coffee shop, home or on the road. Untwist the mouse and you'll be equipped to increase your work productivity wherever your on-the-go lifestyle takes you.
Connect wirelessly with ease
Advanced Leading Bluetooth® SMART technology allows you to quickly and easily pair the mouse with Bluetooth 4.0-enabled computers and get to work.
Compatible with popular operating systems equipped with Bluetooth 4.0
The Dell Bluetooth Mouse-WM615 is compatible with Windows® 8 (and above) using Bluetooth 4.0 radio.
For Windows® 7 PCs using Bluetooth 4.0 radio, it has been tested with select Dell PCs and wireless chipsets. Please update your PC's Bluetooth drivers to the latest version before connecting the mouse.
Please note that systems using earlier versions of Bluetooth are not compatible.
Curved for your comfort
With your comfort in mind, the Dell WM615 mouse has a curved shape designed to fit well in the palm of your hand. The touch strip and left and right click areas are positioned within easy reach that makes them seamless to use.
Note:
Tech Specs
Quick Specs
Device Type: Mouse
Connectivity Technology: Wireless - Bluetooth
Color: Black, dark fog
Dimensions (WxDxH): 2.3 in x 4.6 in x 1.2 in
Weight: 2.6 oz
Buttons Qty: 2
Movement Resolution: 1000 dpi
Features: Touch-sensitive scroll
Battery: AAA type
Manufacturer Warranty: 1 year warranty
General
Device Type: Mouse
Width: 2.3 in
Depth: 4.6 in
Height: 1.2 in
Weight: 2.6 oz
Color: Black, dark fog
Input Device
Connectivity Technology: Wireless
Interface: Bluetooth
Buttons Qty: 2
Movement Resolution: 1000 dpi
Features: Touch-sensitive scroll
Miscellaneous
Included Accessories: 2 AAA alkaline batteries
Battery
Type: AAA type
Run Time (Up To): 6 months
Manufacturer Warranty
Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year