MX910DE Multifunction Laser Printer Government Compliant CAC Enabled

Advanced features and output-size options

High-volume output, long-life components, solid security and advanced finishing make the Lexmark MX910de the foundation of SRA3 / 12"x18"-capable multifunction monochrome products from Lexmark.

A3 / Tabloid output

Show the big picture that typical printers can’t produce, with up to SRA3 / 12"x18" printing capability.

Enterprise volume

Meet your most demanding output requirements with 45 pages per minute, input capacity up to 6,650 pages and a 200,000-page maximum monthly duty cycle.

Connectivity

Connect nearly everyone with Gigabit Ethernet, USB and optional parallel ports plus optional wireless and mobile printing.

Advanced finishing

Stapling, offset stacking, hole-punching and both trifold and saddle-stitched booklets give users finishing options for many different needs.

Lexmark e-Task interface

Access on-screen solutions to customize the user experience, integrate with other devices and meet business process needs.

Manufacturer Part Number
26ZT023
EAN/UPC
0734646565523,734646565523
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
 26Z0100

Print Technology
Monochrome Laser

Function
Color Scanning
Copying
Faxing
Network Scanning
Printing

Workgroup Size
Departmental Workgroup

Touch Screen Display
 Yes

Display
 Lexmark e-Task 10-inch (25 cm) class color
 touch screen

Print Speed (Letter, Black)
 Up to 45 ppm

Print Speed (Letter, Black) Duplex
 Up to 45 spm

Time to First Page (Black)
 As fast as < 5.6 seconds

Duplex (2-sided) Printing
 Integrated Duplex

Print Resolution, Black
 1200 Image Quality
 1200 x 1200 dpi
 2400 Image Quality
 600 x 600 dpi

Copy Speed (Letter, Black)
 Up to 45 cpm

Copy Speed (Letter, Black) Duplex
 Up to 45 spm

Time to First Copy (Black)
 As fast as 5.8 seconds

Reduce / Enlarge Range
 25 - 400 %

Simplex Scan Speed (A4/Ltr, Black)
 Up to 80 sides per minute

Simplex Scan Speed (A4/Ltr, Color)
 Up to 80 sides per minute

Duplex Scan Speed (A4/Ltr, Black)
 Up to 140 sides per minute

Duplex Scan Speed (A4/Ltr, Color)
 Up to 140 sides per minute

Scan Area, Maximum
 11.69 x 17.0 inches

ADF Scan
 DADF (Single Pass Duplex)

Scanner Type
 Flatbed scanner with ADF

Scan Technology
 CIS / CCD Hybrid

Optical Scanning Resolution:
 600 X 600 ppi (black)
 600 X 600 ppi (color)

Scan File Formats (Send as)
 JPEG, JPG
 PDF
 Secure PDF
 TIFF
 XPS
 Archival PDF (A-1a, A-1b)
 Searchable PDF (optional OCR with 1GB RAM
 and hard disk required)
 Highly compressed PDF (1GB RAM and hard
 disk required)
 
Scan Destinations
 e-mail
 FTP
 USB Flash drive
 USB or Network connected computer
 Lexmark Document Solutions Suite (LDSS)
 
Modem Speed
 ITU T.30, V.34 Half-Duplex, 33.6 Kbps

Fax Transmission Speed
 < 3 seconds per page

Processor
 Dual Core, 800 MHz

Memory, Standard
 1024 MB

Memory, Maximum
 3072 MB

Hard Disk
 Included in configuration

Apple Operating Systems Supported
 Apple OS X (10.6, 10.7, 10.8, 10.9, 10.10)

Linux Operating Systems Supported
 SUSE Linux Enterprise Server 10, 11
 SUSE Linux Enterprise Desktop 10, 11
 Red Flag Linux Desktop 6.0
 Linpus Linux Desktop 9.6
 Debian GNU/Linux 5.0, 6.0
 Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
 PCLinuxOS 2011
 Mint 10, 11, 12, 13
 openSUSE 11.4, 12.1, 12.2
 Ubuntu 12.04, 12.10
 Fedora 17, 18, 19
 
Microsoft Windows Operating Systems
Supported
 Windows XP
 Windows Server 2003
 Windows XP x64
 Windows Server 2003 x64
 Windows Vista
 Windows Vista x64
 Windows Server 2008
 Windows Server 2008 x64
 Windows 7
 Windows 7 x64
 Windows Server 2008 R2
 Windows 8
 Windows 8 x64
 Windows Server 2012
 Windows 8.1
 Windows 8.1 x64
 Windows Server 2012 R2
 Windows RT
 Windows RT 8.1
 
Novell Operating Systems Supported
 Novell NetWare 6.5 Open Enterprise Server
 Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with
 Novell Distributed Print Services (NDPS)
 Novell Open Enterprise Server on SUSE
 Linux Enterprise Server
 
UNIX Operating Systems Supported
 HP-UX 11.11, 11.23, 11.31
 Sun Solaris SPARC 9, 10, 11
 Sun Solaris x86 10, 11
 IBM AIX 5.3, 6.1, 7.1

Included Paper Handling
 250-Sheet Output Bin
 150-Sheet Multipurpose Feeder
 2 x 500-Sheet Input

Optional Paper Handling
 Staple Punch Finisher
 Inline Stapler
 2500-Sheet Tandem Tray
 3000-Sheet Tray
 Booklet Finisher
 2 x 500-Sheet Tray

Paper Input Capacity, Standard
 Up to 1150 pages 20 lb or 75 gsm bond

Paper Input Capacity, Maximum
 Up to 6650 pages 20 lb or 75 gsm bond

Paper Output Capacity, Standard
 Up to 250 pages 20 lb or 75 gsm bond

Paper Output Capacity, Maximum
 Up to 3500 pages 20 lb or 75 gsm bond

Paper Weight Range Supported - Standard Tray (lb.)
 16 - 68 lb.

Paper Weight Range Supported - Multipurpose Feeder (lb.)
 16 - 68 lb.

A3 / 11 x 17
 Yes

ADF
 100-Sheet Automatic Document Feeder

ADF Paper Input Capacity
 Up to 100 pages 20 lb or 75 gsm bond

ADF Paper Output Capacity
 Up to 100 pages 20 lb or 75 gsm bond

Finishing Option
 Yes

Finishing Functions
 Offset stacking
 Stapling
 Hole punching
 Booklet fold and saddle stapling

Number of Paper Inputs, Standard
 3

Number of Paper Inputs, Maximum
 6

Media Types Supported
 Card Stock
 Envelopes
 Labels
 Plain Paper
 Transparencies
 Refer to the Card Stock & Label Guide.
  Media Sizes Supported: 10 Envelope
 7 3/4 Envelope
 9 Envelope
 A3
 A4
 A5
 B5 Envelope
 C5 Envelope
 DL Envelope
 Executive
 Folio
 JIS-B4
 JIS-B5
 Ledger
 Legal
 Letter
 Statement
 Universal
 Super tabloid (12 x 18 in.)
 Oficio
 A6
 SRA3
 
Standard Ports
 
One Internal Card Slot
 USB 2.0 Specification Hi-Speed Certified (Type B)
 Gigabit Ethernet (10/100/1000)
 Front USB 2.0 Specification Hi-Speed Certified Port (Type A)
 Two Rear USB 2.0 Specification Hi-Speed Certified ports (Type A)

Optional Local Ports
 Internal RS-232C serial
 Internal 1284-B Bidirectional Parallel
 
Optional Network Ports
 Internal MarkNet N8350 802.11b/g/n Wireless
 
Direct USB
 Yes

Ethernet Network
 Yes

Network Protocol Support
 TCP/IP IPv4
 AppleTalk™
 TCP/IP IPv6
 TCP
 UDP

Network Printing Methods
 LPR/LPD
 Direct IP (Port 9100)
 Enhanced IP (Port 9400)
 Secure IP (Port 96xx)
 FTP, TFTP
 ThinPrint .print integration
 Telnet
 IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
 Microsoft Web Services WSD
 Pull Printing

Network Management Protocols1
 HTTP
 HTTPs (SSL/TLS)
 SNMPv1, SNMPv2c
 SNMPv3
 WINS
 IGMP
 BOOTP, RARP
 APIPA (AutoIP)
 DHCP
 ICMP
 DNS
 DDNS
 mDNS
 ARP
 NTP
 Telnet
 Finger

Network Security
 SNMPv3
 802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
 IPSec
 
Printable Area
 0.167, .12, .12, .12 inches of the top, bottom, right and left edges (within)

Printer Languages (Standard)
 PCL 5e Emulation
 PCL 6 Emulation
 Personal Printer Data Stream (PPDS)
 PostScript 3 Emulation
 xHTML
 Direct Image
 Microsoft XPS (XML Paper Specification)
 AirPrint™
 PDF 1.7 emulation

Fonts and Symbol Sets
 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
 158 scalable PostScript fonts
 2 PCL bitmap fonts
 39 scalable PPDS fonts
 5 PPDS bitmap fonts
 84 scalable PCL fonts
 OCR-A, OCR-B scalable PCL 5e fonts
 For more information, refer to the Technical Reference.
 
Laser Cartridge Yields5
 32,500-page High Yield Cartridge

Photoconductor Estimated Yield
 Up to 125000 pages, based on 3 average letter/A4-size pages per print job

Cartridge(s) Shipping with Product
 21,000-page Starter Toner Cartridge

Packaged Size (in. - H x W x D)
 47 x 30 x 33 in.

Packaged Weight (lb.)
 246 lb.

Size (in. - H x W x D)
 35.8 x 24.2 x 27.4 in.

Weight (lb.)
 209.4 lb.

Size, Trays Extended (in. - H x W x D)
 51.44 x 37.5 x 49.07 in.

Noise Level, Idle
 29 dBA

Noise Level (Print), Operating
 52 dBA

Duplex Print Noise Level, Operating
 55 dBA

Noise Level (Copy), Operating
 53 dBA

Noise Level (Scan), Operating
 57 dBA

ENERGY STAR
 Yes

Average Power (Hibernate Mode)
 0.6 watts

Average Power (Sleep Mode)
 3.6 watts

Average Power (Ready Mode)
 220 watts

Average Power (Printing)
 865 watts

Average Power (Copying)
 880 watts

Average Power (Scanning)
 230 watts

ENERGY STAR Typical Electricity Consumption (TEC)
 3.7 kilowatt-hours per week

Limited Warranty - See Statement of Limited Warranty
 1-Year Onsite Service, Next Business Day

Product Certifications
 ENERGY STAR, ICES-003 Class A, BSMI Class
 A, VCCI Class A, FCC Class A, NOM-032,
 cTUV, US FDA/CDRH, cTUVus, IEC 60825-1, CB
 Report, NCC Mark, FCC, CE (EU) DoC, EFTA
 (CE), KCC, RCM, CCC, C-tick DoC, EuP, CECP,
 CEL, ECMA-370, TED, GOST-R, SII, TER, Bel
 GISS, SABS, TUV-AR, KC mark, BIS, TUV-GS
 Mark

Maximum Monthly Duty Cycle
 Up to 200000 pages per month

Recommended Monthly Page Volume
 15000 - 50000 pages

Specified Operating Environment
 Altitude: 0 - 2500 Meters (8,200 Feet)

Humidity
 15 to 85% Relative Humidity

Temperature
 10 to 30°C (50 to 86°F)

Country of Origin
 China (PR)

UNSPSC Code
 43212110

Harmonized Tariff Code
 8443.31.0000