Elora Power Supply

From the Elora™ modular line of products by Anton Bauer®, the SV Hot Swap Power System adds lightweight and flexible power capability to an Ergotron non-powered cart. Elora is compatible with nearly every portable device used at the point of care.

This is a modular system that’s customizable, built with the component parts of your choosing. See Tech Specs below for detailed explanations of required components.

Manufacturer Part Number
97-932
EAN/UPC
0698833050752,698833050752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Allows charging of the battery while attached to the Elora AC Output Battery Interface

Shipping Dimensions: 9.6" x 3" x 4.5" (24.4 x 7.6 x 11.4 cm)

Shipping Weight: 2 lbs (1 kg)

Warranty: Two (2) years