Power up! This slim storage enclosure is perfect for charging and securing up to 12 tablets and Chromebooks. It’s designed to be compatible with a wide variety of manufacturers like Microsoft, Samsung, Apple, Lenovo, HP, Dell, Amazon, Asus, Acer and many others. Features include a space-saving profile and easy device access with Show & Stow™ technology.
Note:
Part Numbers: North America = DM12-1006-1;Europe = DM12-1006-2;United Kindom/Ireland = DM12-1006-3;Hong Kong/Malaysia/Singapore = DM12-1006-3;Australia/New Zealand = DM12-1006-4;China = DM12-1006-5;Japan = DM12-1006-6
Description: Zip12 Charging Wall Mount Storage Cabinet (black/silver)Includes charging and storage cabinet, wall-mounting bracket, mounting hardware for wood stud, concrete and hollow-wall installation, installation template, 6-foot (1.8 m) power cord, key
Total Capacity: 12 devices† Individual device maximum dimensions = 11.9"W x 8.9"H x 1.0"D (30.2 x 22.6 x 2.5 cm) including case and cord
‡ Individual device maximum weight = 3 lbs (1.4 kg). Total rated weight capacity = 44.4 lbs (20.1 kg)Country-specific 12-receptacle outlet strip is designed to work with oversized wall adapters and mini-sized bricks. AC adapter maximum dimensions = 4.1"H x 2.0"W x 4.0"D (10.4 x 5.0 x 10.1 cm)
Uses the AC adapters that come with each device. AC adapters are not includedEnvironmentally clean: RoHS, REACH, WEEE and EU (94/620EC) packaging compliant
Temperature Range: operating = 0° to 30°C (32° to 86°F); storage = -40°C to -60°C (-40° to 140°F)Relative Humidity: operating 10% to 90% (non-condensing); storage = 5% to 95% (non-condensing)
Cooling/Ventilation: one 12V DC continuous operation fanProduct Dimensions: 26.4"W x 35.6"H x 5.9"D (67 x 91 x 15 cm)
Product Weight: 64.5 lbs (29.3 kg)Shipping Dimensions: 40.9" x 28.9" x 8.4" (104 x 74 x 21 cm)
Shipping Weight: 77 lbs (34.9 kg)Warranty: Five (5) years; two (2) years for power module; one (1) year for other electrical components