PJ WX5460 Standard Projector

Make a big impact with crisp, clear visual presentations

The more stress-free your presentation, the better — especially when you're sharing information with up to 30 people. Feel confident that every image is bright and clear with the PJ WX5460 standard widescreen projector, which automatically adjusts for wall color and corrects any image distortion.

Manufacturer Part Number
432000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Projector Part Number: 432000
Replacement Lamp Part Number¹: 512771
¹ Lamps are consumable products and therefore are not covered by the projector’s warranty.
3D Glasses Type 2 Part Number: 512511
System: Single Chip DLP®
Resolution: WXGA – 1280 X 800 dpi
White Light Output (brightness): 4,100 lm
Contrast Ratio: 2000:1
*When using high contrast mode: *10,000:1
Screen Size: 30" – 300"
Projection Distance: 40" – 394" (1 – 10 meters)
Projection Ratio: 1.55 – 1.7:1
Lamp Type: High-pressure Mercury (260W)
Lamp Life: Standard Mode: 3,000 hours; Eco Mode: 4,000 hours
Built-in Speaker: 10W Mono
Dimensions (W x D x H): 12.37" x 8.8" x 4" (314.2 x 223.5 x 101.7 mm)
Weight: 6.6 lbs. (3.0 kg)
Projector Functions: Adjuster, AV Mute, Freeze, Re-size (Magnify), Wall Color Mode, Security Bar, Kensington Lock, Eco Mode, 3D Projection Ready (for use with optional Ricoh PJ 3D Glasses Type 2)

General Specifications

Storage & Transportation Environment: Temperature 5 ~ 40˚ C; Humidity: 20 ~ 80%
Fan Noise: Standard Mode: 37 dB or less; Eco Mode: 34 dB or less
Power Supply: 100/240V; 50 – 60Hz

Liquid Crystal Panel

Size: 0.65"
Aspect Ratio: 16:10

Projection Lens
  • Zoom Ratio: 1.1
  • Zoom / Focus: Manual/Manual
Interface
  • Image Input: Mini D-sub 15 x 2
  • Image Output: Mini D-sub 15 x 1
  • S - Video: Mini DIN 4 x 1
  • Video In: RCA Jack x 1
  • Audio Input: Mini Jack x 1
  • Audio Input: Mini Jack x 1
  • Audio Output: Mini Jack x 1
  • HDMI: HDMI x 1
  • PC Control: D-sub 9 x 1 (RS-232C)
  • USB: Type minB x 1 (for firmware update)
  • Wired LAN: RJ45 x 1 (for Network Management)
  • Wireless LAN: N/A

Supported OS

Network Utility: N/A
JPEG Conversion Utility: N/A
Projector Management Utility: Windows 7, Windows Vista (64-bit), Windows Vista, Windows 7 (64-bit), Windows XP

Power Consumption

While Operating:

  • Standard Mode: 363W
  • Eco Mode: 308W

Standby Mode VGA Outlet Enabled²: 10W: 2 In default condition, VGA Out is disable in Standby mode. VGA Out is enabled when projector is turned on.Standby Network OFF: Less than 0.5W

Supplies & Accessories

Accessories Packaged with Projector

  • Cables
  • RGB VGA Cable and Power Cord
  • CD-ROM: User Manual, Projector Management Utility, Customer Registration, Warranty Sheet (US only)
  • Carrying Case: Included
  • Lens Cap: Included
  • Remote Control: Remote Control (CR2025 battery included)

Warranty

--

The Ricoh PJ X5460/PJ WX5460/PJ HD5450 is under warranty against defects for a period of three years from the date of purchase. Consumables are under warranty for a period of 90 days from the date of purchase or until depleted, whichever comes first. Please refer to warranty documents shipped with the product for more details.

For maximum performance and yield, we recommend using genuine Ricoh parts and consumables