USB 3.0 to Slimline SATA ODD Enclosure for Blu-ray and DVD ROM Drives

Turn your Blu-ray or DVD ROM drive into a portable, external disk drive. This durable optical drive enclosure helps make your laptop, Ultrabook™ or tablet even more powerful by adding an external USB 3.0 Optical Disk Drive (ODD). Simply slide your slimline SATA Blu-ray, CD or DVD-ROM drive into this compact portable enclosure to add optical reading and writing support to your computer.

Save time accessing your files

With USB 3.0 as the output interface, the drive enclosure supports up to 5Gbps transfer rate. Now you can access videos and other large files quickly to save valuable time while you’re on the go.

Compact portability, durable convenience

With a durable, solid-aluminum housing, this top-quality external enclosure gives you the compact portability you need when you’re on the move or in the field. Plus, the enclosure is USB-powered, so you won’t have to carry a power adapter with you everywhere you go.

Works with your Mac or PC

The optical drive enclosure is OS independent, so you can rest assured it’s compatible with any operating system including Mac®, Windows®, Linux® and Android™.

It’s also backward compatible with USB 2.0 and 1.1, so you’ll be able to connect your optical drive to older computers.

The SLSODDU33B drive enclosure is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SLSODDU33B
EAN/UPC
0065030860499,065030860499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: Initio - 3619
Compatible Drive Types (Type and Rate): Slimline SATA
Drive Installation: Fixed
Drive Size: 5.25in
Interface: USB 3.0
Number of Drives: 1
Supported Drive Height(s): 12.7mm
Performance
General Specifications: Supports Blu-ray, CD or DVD-ROM drives
Hot Swap Capability: Yes
Maximum Data Transfer Rate: 5 Gbps
Type and Rate:
USB 3.0 - 5 Gbit/s
SATA II (3 Gbps)
UASP Support: No
Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.0 Mini-B (10 pin; SuperSpeed) Female
Physical Characteristics
Color: Black
Enclosure Type: Aluminum and Plastic
Max Drive Height: 0.7 in [17.5 mm]
Product Height: 0.8 in [20 mm]
Product Length: 5.9 in [150 mm]
Product Weight: 9.8 oz [277 g]
Product Width: 5.4 in [136 mm]
Power
Power Source: USB-Powered
Environmental
Humidity: 10~90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Packaging Information
Shipping (Package) Weight: 14.8 oz [419 g]
What's in the Box
Included in Package:
1 - USB 3.0 to Slimline SATA ODD Enclosure
1 - USB 3.0 cable
1 - Installation screw kit
1 - Quick Start Guide