TM-80 Microphone

TASCAM’s TM-80 is a condenser microphone designed and priced for home recording. The condenser mic features an 18mm aluminum diaphragm with a cardioid pickup pattern that sounds great on anything from vocals to acoustic instruments. Internal circuitry is optimized to reduce noise and distortion while retaining rich, full sound quality. 

Included with the TM-80 are a tabletop stand, six-foot XLR cable, and a elastic shockmount to reduce rumble and noise during recording. Priced less than many dynamic microphones, the TM-80 is a must-have for any size studio. 

Manufacturer Part Number
TM-80
EAN/UPC
0043774031634,043774031634
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TM-80 SPECIFICATIONS

  • Microphone capsule assembly features an 18mm pure aluminum diaphragm
  • Cardioid polar pattern
  • Frequency response: 20Hz to 20kHz
  • Sensitivity : -38dB +/-2dB (0dB=1V/Pa at 1kHz)
  • Phantom power requirement: 9 - 48V DC
  • Output impedance : 200ohm +/-30% (at 1kHz)
  • Load impedance : >1k ohm
  • Max SPL : 136dB (at 1kHz=1% THD)
  • S/N ratio : 77dB
  • Housing : Die cast zinc
  • Dimensions (W×H×D): 48mm×165mm×48mm / 1.9 inch×6.5 inch×1.9 inch
  • Includes : shockmount, mini desk stand, mic cable (1.8m XLRM – XLRF)