ROCPRO 900e External Hard Disk Drive

ROCPRO 900e Desktop-Mobile Hard Drive with USB 3.0, 2x FireWire 800 and eSATA Ports – Built-in Power Supply – Includes Carrying Case

Integrated, and assembled in the United States to satisfy the requirements of demanding audio and video professionals, the Rocpro line can support a Solid State Drive "SSD" or a fast SATA high-capacity 3.5" hard drive, and has a unique stylish and ruggedized design that will complement any desktop. It features a recycled aluminum case that can be conveniently stacked or mounted vertically. With its built-in power supply and fan-less and quiet operation, the Rocpro can be easily moved from one desktop environment to another using the provided carrying case. The Rocpro is compatible with both Windows® and Macintosh® environments without any software installations.

Manufacturer Part Number
G269A5-01
EAN/UPC
0876910008883,876910008883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

rotational speed: Up to 7200 (different rpm drives available)
interface: USB 3.0 (USB 2.0 compatible) 2x FireWire 800 (FW400 with optional cable or small adaptor) and eSATA
transfer rate: USB 3.0 up to 5,000Mbit/s, (USB 2.0 up to 480Mbit/s,)  FireWire 800 up to 800Mbit/s (FireWire 400 up to 400Mbit/s) and eSATA up to 3,000Mbit/s
connectors: USB 3.0 (compatible with USB 2.0) and 2x FireWire 800 (compatible with FireWire 400 with optional cable) eSATA and AC input plug
dimensions(HxWxD): ~8.7 x 5.8 x 1.6 inches, or ~22.0 x 14.7 x 4.1 cm
weight: ~3.4 Lbs (~1.5 Kg) (with hard drive installed)
color: Silver, White, and Hot Red

  • system requirements:
    • Mac or PC computers USB 3.0 (or USB 2.0) or FireWire 800 (or FireWire400) port(s)
    • Mac: PowerPC or Intel Core Duo processor
    • PC: 266Mhz or faster Intel or equivalent processor
  • OS requirements:
    • Mac: PowerPC or Intel processor running Mac OS 10.5 and later
    • PC: Microsoft® Windows XP, Vista, Windows 7 – 8
recommended memory: 512MB RAM
power requirements: Built-in Power Supply (220-110V) Direct connection to electricity (No Adapters required)
  • warranty:
    • 2 year limited warranty
    • 2 year unlimited toll-free telephone tech support
  • contents:
    • ROCPRO 900e External hard disk drive
    • Carrying case
    • Quick installation manual
    • USB cable
    • FireWire 800 Cable
    • Standard Power Cable (North America otherwise stated)