23.5” Curved LED Monitor with High Glossy Black Finish

Immersive Curved Viewing Experience

Best-in-class curvature and a wide 16:9 aspect ratio combined to provide a truly immersive viewing experience that lets you enjoy big, bold and stunning panoramic views while you work and play. With a design inspired by the curve of the human eye, the curvature of the Samsung SE590CS monitor delivers a more comfortable and enjoyable viewing experience.

Brilliant Picture Quality

The 3000:1 static contrast ratio makes vibrant, lifelike colors, deeper blacks and brighter whites come to life like never before, so you can enjoy the brilliant viewing experience.

Enhance Gaming Experience

Optimize your gaming experience with the touch of a button. Game Mode detects changes in scenes, enhances colors, and adjusts contrast so you see everything clearly. Thanks to ultra-fast video response, you always keep up with the action. And, the Dual Stereo Speakers built right into the curve deliver rich, realistic sound to enhance your entertainment experience.

4ms Fast Response Time

Enjoy smooth images, even during fast-moving scenes. A truly fast 4ms response time lets you see even the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual allowing players to experience their games at a higher level.

Eye Saver Mode

Eye Saver Mode optimizes your viewing comfort by reducing blue light emissions and flickers at the touch of a button. Read documents, play games, watch movies and edit photos for longer periods of time, and experience a more comfortable, more pleasing view, without worrying about eye strain or fatigue. .

Sophisticated Design

With thoughtful design and engineering, the SE510CSY is much more than a monitor with stunning looks. Featuring a glossy black body that is framed perfectly by a narrow bezel and elevated by a T-shaped stand with a metallic touch, it’s carefully designed to keep the focus on your content viewing pleasure.

Ergonomic Design

Optimize your viewing experience and increase your productivity with the ergonomic stand. It features everything from an adjustable stand to VESA 100x100 mounting that allows you to easily mount on any wall. Tilt the screen forward 20° or backwards 2° and adjust height of the screen so you can fit the monitor to your everyday needs.

Manufacturer Part Number
S24E510C
EAN/UPC
0887276097565,887276097565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Screen Size

    59.8 cm (23.5)

  • Active Display Size (HxV)

    521.39 mm (H) x 293.28 mm (V)

  • Aspect Ratio

    16:9

  • Panel Type

    VA

  • Brightness (Typical)

    250 cd/m²

  • Brightness (Min)

    200 cd/m²

  • Dynamic Contrast Ratio

    Mega ∞ DCR

  • Resolution

    1920 x 1080

  • Pixel Pitch (HxV)

    0.2715 mm (H) x 0.2715 mm (V)

  • Response Time

    4 (GTG)

  • Viewing Angle (H/V)

    178°/178°

  • Colour Support

    16.7 M

  • Refresh Rate

    60 Hz

General Feature

  • OS Compatibility

    Windows, Mac

  • Windows Certification

    Windows 8.1

Interface

  • D-Sub

    1 EA

  • HDMI

    1 EA

  • Headphone

    1 EA

Operation Conditions

  • Temperature

    10 °C ~ 40 °C

  • Humidity

    10 ~ 80% (non-condensing)

Design

  • Color

    Black

  • Stand Type

    T-Shape

  • Tilt

    -1˚ (±2˚) ~ 20˚ (±2˚)

  • Wall Mount

    100 x 100 mm (VESA)

Power

  • Power Supply

    AC 100 - 240 V

  • Power Consumption (DPMS)

    0.3 watts

  • Type

    External Adaptor

Dimension

  • Set Dimension with Stand (WxHxD)

    547.6 x 417.0 x 181.6 mm

  • Set Dimension without Stand (WxHxD)

    547.6 x 323.4 x 57.0 mm

  • Package Dimension (WxHxD)

    613 x 132 x 387 mm

Weight

  • Set Weight with Stand

    4.00 Kg

  • Set Weight without Stand

    3.30 Kg

  • Package Weight

    5.34 Kg