Samsung 850 Pro Solid State Drive

What is V-NAND and how does it differ from existing technology?

Samsung's flash memory is fabricated using an innovative 3D V-NAND architecture, which stacks cell layers on top of one another rather than trying to decrease the cells' length and width to fit today's shrinking form factors. The result is higher density and higher performance using a smaller footprint and a breakthrough in overcoming the density limits of conventional planar NAND architecture.

Boost performance with an industry-leading 3D V-NAND SSD

Powered by Samsung's cutting-edge 3D V-NAND technology, the NAND flash memory delivers the ultimate in read and write performance in both sequential and random aspects. This is especially impressive in the 128 GB model* that outperforms similar models on the market by more than 80 MB/s in write speed.

Shift into high gear with the enhanced RAPID mode

You can kick up the read/write performance on every capacity when you need it with the RAPID mode. Just like shifting gears in a car, Magician software gives you the option to enhance performance by processing data on a system level using free PC memory (DRAM) as a cache, providing 1.8 times faster performance in the RAPID mode.

An SSD that won't quit before you do

With twice the endurance of the previous model*, the 850 PRO will keep working as long as you do. Samsung's V-NAND technology is built to handle 300 Terabytes Written (TBW)** which equates to a 40 GB daily read/write workload over a 10-year period. Plus, it comes with the industry's top-level ten-year limited warranty.

Work longer with high-efficiency innovation

The efficient, power management components in the 850 PRO enable you work longer and more productively. Boasting the lowest power consumption of any SSD when in full use, the 850 PRO expends less energy while maintaining market-leading performance. The 850 PRO fully supports the sleep mode on the Ultrabook™, consuming only 2 m watts of power. Plus, its LPDDR2 cache memory provides higher performance while consuming 30 percent less power when active and 93 percent less power when idle than typical DDR2 or DDR3 memory.

Safeguard precious data without sacrificing performance

Protect your PC's hardware and personal data when you take your laptop on the road with the 850 PRO's SED technology. The drive includes an AES-256-bit hardware-based, full disk encryption engine that secures your data without performance degradation, often experienced with software-based encryption.

The 850 PRO's advanced security complies with the TCG™ Opal v2.0 standards, protecting PSID, and is compatible with the Microsoft® eDrive IEEE® 1667 protocol. Plus, you can erase or initialize data with the crypto erase service.

Protect your PC from overheating with Dynamic Thermal Guard protection

The 850 PRO includes Dynamic Thermal Guard protection, which keeps your PC performance safe from overheating. Dynamic Thermal Guard protection monitors and maintains the drive's optimal operating temperature with a throttle feature that automatically drops the SSD's temperature when necessary to protect your data and ensure the responsiveness you expect.






Manufacturer Part Number
HDS-2TV-MZ7KE1T0BW00
EAN/UPC
0672042168453,672042168453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Usage applications: Client PCs
Capacity: 128GB, 256GB, 512GB, 1TB (1,024GB)
Dimensions (L x W x H): 100 x 69.85 x 6.8 (mm)
Interface: SATA 6Gb/s (compatible with SATA 3Gb/s and SATA 1.5Gb/s)
Form factor: 2.5 inch
NAND flash memory: Samsung 3-core MEX controller
DRAM cache memory: 256MB (128GB) or 512MB (256GB&512GB) or 1GB (1TB) LPDDR2

Performance

  • Sequential Read: Max. 550MB/s
  • Sequential Write:
    • Max. 520MB/s (256GB/512GB/1TB)
    • Max. 470MB/s (128GB)
  • 4KB Random Read (QD1): Max. 10,000 IOPS
  • 4KB Random Write (QD1): Max. 36,000 IOPS
  • 4KB Random Read (QD32): Max. 100,000 IOPS
  • 4KB Random Write (QD32): Max. 90,000 IOPS
TRIM support: Yes (Requires OS support)
Garbage collection: Yes
S.M.A.R.T.: Yes
  • Security:
    • AES 256-bit Full Disk Encryption (FDE)
    • TCG/Opal v2.0, Encrypted Drive (IEEE1667)
Weight: Max. 66g (1TB)
Reliability: MTBF : 2 million hours
TBW: 128 / 256GB : 150TBW (Terabytes Written), 512GB / 1TB : 300TBW (Terabytes Written)
Power consumption: Active Read (Average) : Max. 3.3W (1TB)
Active Write (Average) : Max. 3.0W (1TB)
Idle : Max. 0.4W
Device Sleep : 2mW
Temperature: Operating : 0℃ to 70℃
Non-Operating : -40℃ to 84℃
Humidity: 5% to 95%, non-condensing
Vibration: Non-operating : 20~2,000Hz, 20G
Shock: Non-operating : 1500G , duration 0.5msec, 3axis
Warranty: 10 years limited