8-Port IP Based KVM (TAA)

8-Port IP Based KVM

The IOGEAR GCS1808i is an IP-based KVM switch that allows both local and remote operators to monitor and access multiple computers. Remote users access the switches over the Internet through a web browser using TCP/IP protocol. GCS1808i supports up to 64 user accounts and allows 32 concurrent user logins for a single-bus computer access. The Message Board, a built-in feature that resembles an Internet chat program, lets users communicate with each other. The ability to exchange information in real time allows users to manage the KVM switch and connected computers in a smooth and efficient manner.

The GCS1808i features many security tools such as the 128-bit SSL encryption for browser access and RC4 128-bit encryption for secure data transmission. GCS1808i also supports third party authentication such as RADIUS, LDAP, LDAPS, and MS Active Directory. In addition, IP and Mac filters provide added security against unauthorized access. The Log Server, a Windows-based administrative utility, records all the events that take place on the GCS1808i and writes them to a searchable database.

Once logged in to GCS1808i, users can manage the computers via the virtual remote desktop window. Mouse DynaSync™ optimizes the remote and local cursors synchronization.

Manufacturer Part Number
GCS1808I
EAN/UPC
0881317512857,881317512857
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317512857

Function GCS1808i

Computer Connections

Direct: 8

Port Selection: OSD; Hotkey; Button

Console Connectors

Keyboard, Mouse, and Monitor: 1 x SPHD-18 Male (Yellow)

Connectors

Power: 1 x DC Jack
LAN: 1 x RJ45 Female
USB: 1 x USB Type A
Computer/KVM: 8 x SPDH-17 Female

Switches

Reset: 1 x Semi-recessed pushbutton
Port Selection: 8 x Push Button
F/W Upgrade: 1 x Slide

LEDs

On Line: 8 (Orange)
Selected: 8 (Green)
Power On: 1 (Dark Green)
10/100 Mbps: 1 (Orange/Green-at LAN port)

Emulation

Keyboard: USB, PS/2
Mouse: USB, PS/2

Video Performance

Local: 2048x1536; DDC2B
Remote: 1600x1200@60Hz / 24-bit color depth

Scan Interval: 1-255 sec.

Power Consumption: DC 5.3V; 9.5W

Environment

Humidity: 0~80% RH, Non-condensing
Operation Temperature: 32~122 F (0~50 C)
Storage Temperature: -4~ 140 F (-20~60 C)

Housing

Case: Metal

Dimensions GCS1808i

Unit Dimensions

Height: 1.75" (4.45cm)
Depth: 6.25" (15.88cm)
Length: 17.00" (43.18cm)

Unit Package Dimensions

Height: 9.25" (23.50cm)
Depth: 4.5" (11.43cm)
Length: 21.5" (54.61cm)

Master Carton

Width: 22.3" (56.64cm)
Height: 15.1" (38.35cm)
Depth: 10.5" (26.67cm)
Master Carton Qty.: 3

Weight

Master Carton Wt.: 27.7lbs (12.58kg)
Unit Pack Wt.: 8.6lbs (3.9kg)
Unit Wt.: 5.7lbs (2.58kg)