Full HD 30fps Dash Cam Recorder

Full HD 30fps dash cam recorder. Never miss your recorded files with the G-sensor with Collision. 2.0" color LCD screen with Motion detection.

Manufacturer Part Number
CAM650
EAN/UPC
0050633361023,050633361023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS
Screen: 2.7 in. LCD
RAM: DDR3
Storage: microSD (up to 32GB)
AV Input/Output: USB 2.0, HDMI
Power Supply: 250mAh Built-in Polymer Llithium battery (10 min)
Power Type: 12V Car Charger
Sensor Type: CMOS
View Angle (each lens): 170° (diagonal)
Optical Zoom: 4X digital zoom
Image Sensor, inch: 1/3
Video Frame Rate: 30fps
Sound Recording: Yes (built-in microphone)
Channels:1
G-sensor: Yes
GPS: Yes
Video Format: MOV