The PNY CL4111 is a 2.5-inch SATA III (6 Gb/s) fast and reliable OEM-grade solid-state drive (SSD) from the CL4000 Client Series of SSD products.
Optimized for reliability, power-efficiency, and durability, the CL4111 is targeted to meet stringent OEM requirements. The PNY CL4111 SSD provides higher data input/output (I/O) operations, and throughput speeds while using a fraction of the power. In addition, the CL4000 Client Series SSD features DevSleep low power idle modes to further optimize power efficiency for mobile devices resulting in a noticeable increase in battery life without sacrificing system responsiveness. The PNY CL4111 offers capacities including 240, 480 and 960GB** using industry standard, compute grade MLC NAND flash memories paired with SandForce® family of controllers. The hardware based data compression optimizes writes to the flash memory and implements highly intelligent block management with wear leveling schemes to increase overall drive endurance and reliability.
Superior Performance & Enhanced Security
Improved Reliability With Lower Total Cost Of Ownership (TCO)
Applications
Note:
Box Dimensions 5.25"× 4.65" × 1.25"
Usable Capacities (IDEMA) 80GB, 240GB, 480GB, 960GB**
NAND Components Multi-Level Cell (MLC) NAND Flash Memory
Interface SATA-III (6 Gb/s); Backwards compatible with SATA-II
Form Factor 2.5" in
Dimensions (L × W × H) 100 × 70 × 7 mm
Weight 95g
PERFORMANCE
Sequential Max Read Up to 545 MB/s
Sequential Max Write Up to 525 MB/s
Random Read Operations (4KB) Up to 27,000 IOPS Read
Random Write Operations (4KB) Up to 90,000 IOPS Write
POWER
Power Consumption 2.1W Active, 0.6 W Idle;supports DevSleep, Power management features
ENVIRONMENTAL
Power Consumption 2.1W Active, 0.6 W Idle
Operating Temperature 0°C ~ 70°C
Storage Temperature -45°C ~ 85°C
Certifications RoHS, CE, FCC, REACH, BEMI, UL
RELIABILITY / SECURITY
MTBF 1.5 million hours
End-To-End Data Protection ECC: Up to 55 bits correctable per 512-byte sector Read
Data Encryption AES-256 compliant
Secure Erase Standard, Enhanced Secure Erase
Product Health Monitoring Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T)
COMPATABILITY
Serial ATA
Fully compliant with Serial ATA International Organization: Serial ATA Revision 3.1. Fully compliant with ATA/ATAPI-8 Standard Native Command Queuing (NCQ)
Power Requirements Standard SATA Power Connector
ADDITIONAL FEATURES
Performance Optimization TRIM (requires OS support)
Service & Support 5-Year Limited Warranty, Toll free technical support lines