EZ-Slide MB994TK-B Drive Bay Adapter

Compatible hard drive caddy (tray) with metal lock for ICY DOCK MB991, MB994 Series 2.5" SATA / SAS internal mobile rack RAID backplane

Manufacturer Part Number
MB994TK-B
EAN/UPC
0884826002031,884826002031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Item Number: MB994TK-B
Support Drive Type: 2.5" SAS & SATA I / II / III hard drive and SSD
Support Drive Height: 7mm, 9.5mm,12.5mm, 15mm
Structure: Metal
Dimension (L x W x H): 71.9 x 17.5 x 117.44mm
Weight: 131g
Package Contents: Drive tray, screws & key