ZT400 ZT410 Label Printer

Keep your critical operations running efficiently with Zebra’s durable ZT400 Series printers,designed for years of performance in a wide array of applications.

The ZT400 Series builds on the field-proven reliability of the Z Series™ with advancements in print speed, print quality and connectivity options. Designed for ease of use, the ZT400 Series printers offer an intuitive iconbased LCD graphical user interface and easy supplies loading. And, they include standard USB, Serial, Ethernet and Bluetooth® capabilities. Expanded RFID capacities deliver greater tracking abilities, deeper visibility and enterprise insights.

Manufacturer Part Number
ZT41042-T0P0000Z
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Resolution:
•    203 dpi/8 dots per mm
•    300 dpi/12 dots per mm (optional)
•    600 dpi/24 dots per mm (optional)
Memory:
•    256 MB RAM memory (4 MB User Available)
•    512 MB Flash memory (64 MB User Available)
Maximum Print Width: 4.09"/104 mm
Maximum Print Speed: 14 ips/356 mm per second
Media Sensors:
•    Dual media sensors - transmissive and reflective

Media Characteristics

Media web width (label and liner):
•    1.00" (25.4 mm) to 4.50" (114 mm) Tear/Cutter
•    1.00" (25.4 mm) to 4.25"  (108 mm) Peel/Rewind
Maximum Non-continuous Label Length: 39"/991 mm
Minimum Label Length:
•    Tear-off mode: 0.5" (12.7 mm)
•    Peel mode: 0.5" (12.7 mm)
•    Rewind mode: 0.5" (12.7 mm)
•    Cutter: 1.00" (25.4 mm)
Print Length
•    203 dpi: 157"/3988 mm
•    300 dpi: 73"/1854 mm
•    600 dpi: 39 "/991 mm
Maximum media roll size: 8.0"/203 mm O.D. on a 3"/76 mm I.D. core
Media thickness: 0.0023"/0.058 mm to 0.010"/0.25 mm
Media types: Continuous, die-cut, notch, black-mark

Ribbon Characteristics

Outside diameter: 450 m: 3.2"/81.3 mm O.D. on a 1.0"/25.4 mm I.D. core
Standard length: 1476′/450 m
Width: 2.00"/51 mm to 4.33"/110 mm
Ribbon setup: Ribbon Wound ink-side out:  Ribbon wound ink-side in can be used with the optional ribbon spindle.

Environmental

Operating Environment
•    Thermal transfer: 40º to 104ºF/5º to 40ºC
•    Thermal direct: 32º to 104ºF/0º to 40ºC
Storage/Transportation Environment:
•    -40º to 140ºF/-40º to 60ºC

Physical Characteristics

Width:    10.6"/269 mm
Height:    12.75"/324 mm
Depth:    19.50"/495 mm
Weight:    36 lb./16.33 kg

barcodes/Symbologies

•    Linear barcodes: Code 11, Code 39, Code 93, Code 128 with subsets A/B/C and UCC Case Codes, ISBT-128, UPC-A, UPC-E, EAN-8, EAN-13, UPC and EAN 2-or 5-digit extensions, Plessey, Postnet, Standard 2-of-5, Industrial 2-of-5, Interleaved 2-of-5, Logmars, MSI, Codabar and Planet Code
•    2-dimensional barcodes: Codablock, PDF417, Code 49, DataMatrix, MaxiCode, QR Code, TLC 39, MicroPDF, RSS-14 (and composite), Aztec

Options and Accessories Communication
•    Parallel (Bi-directional interface)
•    Wireless:  ZebraNet® Printer Server – supports 802.11 a/b/g/n networks via an internally integrated option that enables the use of Webview and Alert features
Media Handling
•    Rewind:   internally rewinds a full roll of printed labels on 3” core, or peels and rewinds liner (Factory installed only)
•    Peel - A front mount, passive peel option
•    Peel - Liner take-up option – additional full roll liner take-up spindle accommodates standard printer base
•    Cutter:  A front mount guillotine cutter and catch tray, 1" ID Core Media Supply Hanger
•    Ink-side in ribbon supply spindle
RFID
•    Supports tags compatible with UHF EPC Gen 2 V1.2/ ISO 18000-6C
•    Prints and encodes tags with a minimum pitch of 0.6"/16 mm
•    Adaptive Encoding Technology simplifies RFID setup and eliminates complex RFID placement guidelines
Keyboard Display Unit
•    Supports KDU Plus™ and ZKDU - Enter variable data and retrieve stored forms for standalone applications