Kraken A.M.S. Case for Apple iPad Air 2

ADAPTS TO YOUR LIFESTYLE
Kraken A.M.S. Series cases are the absolute strongest, most durable cases we make. This case Series includes an attachment port that supports a twist-and-lock feature to securely fit a variety of A.M.S. tablet attachments, allowing you to use your device to its full potential. Kraken A.M.S. cases allow you to adapt your case to fit your lifestyle.
FEATURES
Kraken A.M.S. consists of shock-absorbing Thermo Plastic Elastomer (TPE) and polycarbonate, with a built-in screen protector, to provide maximum protection.
The double-thick, impact-resistant TPE corners protect your device from accidents, and the tough polycarbonate exterior provides a stylish and rugged surface for maximum protection.
Kraken A.M.S. protects device power-ports, audio-jacks and speakers with TPE plugs and dust filters to keep out dirt and debris.
Each case includes patent pending audio technology that redirects sound to the front of the tablet to provide an enhanced audio experience.
Each case is compatible with the robust shoulder strap (optional) that is packed with comfort for everyday use.
Optional Kraken A.M.S. accessories: stand, holder, windshield mount, bike mount, headrest mount, hand strap, and more!
Kraken A.M.S. cases feature hardened bio-enhanced plastic that is recyclable, degradable and compostable, making it truly eco-friendly.
Kraken A.M.S. cases meet Military Standard MIL-STD-810F for Drop, Vibration, Dust, Sand and Rain (Independently Tested).

  • Drop (Mil-STD-810F, Method 516.5) - 26 drops onto concrete from 4ft.
  • Vibration (Mil-STD-810F, Method 514.5) from 20-2000Hz across 3 different axes for a total of 18 hours.
  • Dust (Mil-STD-810F, Method 510.4) - blow dust for 3 hours at 29 ft / sec.
  • Sand (Mil-STD-810F, Method 510.4) - blow sand for 3 hours at 59 ft / sec.
  • Rain (Mil-STD-810F, Method 506.4) - 7.9 inches per hour of rain at 40 mph wind velocity for 1 hour.

Manufacturer Part Number
KN-APIPA2-BKAMB
EAN/UPC
0848891018335,848891018335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Kraken A.M.S. Case
  • Instruction booklet

Dimensions

  • Depth: 0.67 in
  • Width: 7.15 in
  • Height: 10.03 in
  • Weight: 0.48 lb