Create a seamless 16:10 multi-display setup with the HP Z24n Narrow Bezel IPS Display, which has a virtually borderless screen for maximum impact imagery, factory color calibration to ensure optimal color accuracy, and flexible connectivity for all of your devices.
Virtually borderless viewing.
Enjoy a stunning visual experience with a 1920 x 1200 resolution and more than two million pixels. Maximize your view of the 24-inch diagonal screen and seamlessly tile multiple displays with a design that only has a border on one side.
Out-of-the-box color.
Count on a factory-calibrated 99% sRGB color gamut from the very first time you power on for reliable, accurate color between displays and from project to project.
Ports aplenty for a perfect workspace.
Connect to your everyday devices with integrated HDMI, mDP, DP, MHL, DVI, and a USB 3.0 hub with a fast-charging port. The DisplayPort output allows you to daisy chain up to two displays with just one PC or workstation connection.
Note:
Native resolution
1920 x 1200
Contrast ratio
1000:1 static; 5000000:1 dynamic
Brightness
300 cd/m²
Pixel pitch
0.27 mm
Response time
8 ms gray to gray
Display Tilt & Swivel Range
Tilt: -2 to +22°; Swivel: 45° ±2°; Pivot rotation: 90°
Energy efficiency
ENERGY STAR® certified
Dimensions
21.01 x 1.94 x 13.82 in
Weight
12.71 lb
Warranty
Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
What's in the box
Monitor; AC power cord; USB cable; DisplayPort cable; DisplayPort mini cable; CD (includes user guide, warranty, drivers); HP Display Assistant software