Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications:
Display size (diagonal): 27"
Panel active area: 23.49 x 13.21 in
Aspect ratio: 16:9
Native resolution: 2560 x 1440 @ 60 Hz
Resolutions supported:
- 2560 x 1440
- 1920 x 1200
- 1920 x 1080
- 1680 x 1050
- 1600 x 1200
- 1600 x 900
- 1440 x 900
- 1366 x 768
- 1280 x 1024
- 1280 x 720
- 1024 x 768
- 800 x 600
- 640 x 480
Pixel pitch: 0.2331 mm
Brightness: 350 cd/m²
Contrast ratio: 1000:1 static
5000000:1 dynamic
View angle: 178° horizontal
178° vertical
Response time: 14 ms gray to gray
Product color: Black
Tilt and swivel angle: Tilt: -5 to +22°
Swivel: 45° ±2°
Pivot rotation: 90°
Display features: Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
In plane switching
Physical security: Security lock-ready (lock is sold separately)
Connectivity:
Input connector: 1 MHL 2.0 /HDMI 1.4
1 DVI-D
1 DisplayPort 1.2
1 Mini-DisplayPort 1.2
1 DisplayPort 1.2 out
(HDCP support on all input )
Ports: 4 USB 3.0 (four downstream and one upstream)
1 audio output
Dimensions and weight:
Weight: 16.89 lb (7.66 kg)
(With stand)
Product dimensions without stand (W x D x H): 24.2 x 2.1 x 14.3 in (61.43 x 5.39 x 36.41 cm)
(Without stand)
Product dimensions with stand (W x D x H): 24.2 x 8.6 x 21.0 in (61.43 x 21.82 x 53.37 cm)
Power and operating requirements:
Power:
- Input voltage: 100 to 240 VAC
Power consumption:
- 83 W (maximum)
- 47 W (typical)
- 0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen
Certification and compliance:
Certifications and compliances:
- CB
- TUV/GS
- TUV/Ergo
- TUV-S
- UL
- TCO Edge
- CCC
- CECP
- CEL
- SEPA
- BSMI
- CE
- FCC(Canada)
- BSMI
- KC
- VCCI
- C-Tick
- Microsoft WHQL Certification (Windows 8.1 and Windows 7)
- SmartWay Transport Partnership (NA)
What's included:
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visitwww.hp.com/go/cpc.
What's in the box: - Monitor
- AC power cord
- USB cable
- DisplayPort cable
- mini-DisplayPort to DisplayPort cable
- CD (includes user guide, warranty, drivers)
- HP Display Assistant software