3FT High Resolution Coax M/F VGA Extension Cable

Designed to deliver the highest video quality possible through VGA, 4XEM's High Resolution VGA Extension Cables are ideally suited for top performance VGA applications. Constructed from 28 AWG wire, these durable male to female coaxial VGA extension cables eliminate potential ghosting and fuzzy images inherent to non-coaxial cables. Foil shielding protects your short cable runs from EMI/RFI interference and fully molded connectors sport easy-to-use long thumbscrews for a fast connection. Connect with the best — 4XEM.

4XEM gear is respected industry wide for its high performance, premium quality and durability.

Manufacturer Part Number
4XVGAMF3FT
EAN/UPC
0873791011087,873791011087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Connector Plating: Nickel

Connector(s)

Connector A: 1 - VGA (15 pin; High Density D-Sub) Male

Connector B: 1 - VGA (15 pin; High Density D-Sub) Female

Physical Characteristics

Color:Black

Cable Length: 3 ft

Product Weight: 0.25 lb

Packaging Information

Shipping (Package) Weight: 0.25 lb

What's in the Box

Included in Package: 1 - 3 Ft. SVGA Monitor Extension Cable