HDMI In-Line Extender

The HDMI In-Line Extender is the perfect solution for extending HDMI A/V signals over HDMI cabling. This extender is capable of supporting a 4k resolution at extension distances up to 50 feet and a 1080p resolution at extension distances up to 82 feet. In most instances, no external power is required*, and the female to female connector configuration makes this device easy to install. Simply connect an HDMI cable from a Blu-Ray player, laptop or other HDMI device to the HDMI port of the extender labeled Source, and then connect an HDMI cable from the HDMI port of the extender labeled Display to a HDTV, projector, or monitor. This HDMI In-Line Extender is the best solution for coupling two HDMI cables and extending HDMI A/V signals.

Manufacturer Part Number
41365
EAN/UPC
0757120413653,757120413653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
UPC: 757120413653
Warranty: 3 Years
Vendor: C2G
Weight: 0.127 LB