Q7424-R Mk II Video Encoder

  • Rugged design
  • Extended temperature range
  • SFP slot for fiber connection (now supporting 100 and 1000 Mbps)
  • Edge storage
  • AXIS Camera Application Platform
  • Power over Ethernet
  • H.264 and Motion JPEG streams

Rugged video encoder for tough environments

AXIS Q7424-R Mk II is a high performance 1-4 channel standalone solution that enables flexible migration of analog cameras into an IP-based video surveillance system in challenging conditions. AXIS Q7424-R Mk II features a rugged design optimized to withstand vibrations, shocks and extreme temperatures.

Reduced bandwidth and storage needs

AXIS Q7424-R Mk II offers the highly efficient H.264 video compression, which drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is also supported for increased flexibility.

Powerful and full-featured

Axis Q7424-R Mk Ii Supports All Types Of Analog Cameras Including Ptz (Pan/Tilt/Zoom) And Ptz Domes, Using The Built-In Rs-422 And Rs-485 Serial Port. The Video Encoder Also Includes Edge Storage Through A Built-In Memory Card Slot.

Flexible network interface

AXIS Q7424-R Mk II features an SFP slot for optional fiber connectivity, which gives the flexibility to connect the video encoder cost-effectively to the network over long distances.

Manufacturer Part Number
0742-021
EAN/UPC
7331021048423
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video
Video compression H.264 (MPEG-4 Part 10/AVC) Baseline and Main Profile
Motion JPEG
Resolutions
176x120 to 720x576
176x120 to 1536x1152 for quad view
Frame rate
H.264: 25/30 (50/60 Hz) fps
15 fps in quad view in full resolution
Motion JPEG: 25/30 (50/60 Hz) fps
15 fps in quad view in full resolution
Video streaming
Multi-stream H.264 and Motion JPEG: One H.264 and one JPEG
stream on each channel (8 streams in total) in full frame rate
Individually configured streams in max. resolution at 25/30 fps;
more streams if identical or limited in frame rate/resolution
Controllable frame rate and bandwidth; VBR/CBR H.264
Image settings
Compression, Color, Brightness, Contrast, Aspect ratio correction,
Mirroring of images, Text and image overlay, Privacy mask,
Enhanced deinterlace filter, Video termination, Anti-aliasing,
Temporal noise filtering
Rotation: 90°, 180°, 270°
Pan/Tilt/Zoom
Wide range of analog PTZ cameras supported (drivers available
for download at www.axis.com)
100 presets/camera, Guard tour, PTZ control queue
Supports Windows compatible joysticks
Audio
Audio streaming Two-way
Audio compression AAC-LC 8/16 kHz, G.711 PCM 8 kHz, G.726 ADPCM 8 kHz
Configurable bit rate
Audio input/output One external microphone or line input and one line output
Network
IP address One IP address for four channels
Security
Password protection, IP address filtering, HTTPSa encryption,
IEEE 802.1Xa network access control, Digest authentication, User
access log
Supported protocols
IPv4/v6, HTTP, HTTPSa, QoS Layer 3 DiffServ, FTP, CIFS/SMB,
SMTP, Bonjour, UPnP™, SNMPv1/v2c/v3 (MIB-II), DNS, DynDNS,
NTP, RTSP, RTP, TCP, UDP, IGMP, RTCP, ICMP, DHCP, ARP, SOCKS
System integration
Application Programming Interface
Open API for software integration, including VAPIX®
and AXIS Camera Application Platform; specifications at
www.axis.com
AXIS Video Hosting System (AVHS) with One-Click Camera
Connection
ONVIF Profile S; specification at www.onvif.org
Intelligent video
Video motion detection, Active tampering alarm, Audio detection,
AXIS Camera Application Platform (on one channel)
Event triggers Intelligent video, External inputs, Video loss