PLAY:5 Speaker System

Hear it just like they played it. Pure and true.

Six speaker drivers powered by six dedicated digital amplifiers

The PLAY:5 uses six state-of the-art digital amplifiers individually coupled with six speaker drivers to deliver great sound to any room. Each instrument, each voice, every detail shines through, pure and precise. With remarkably distinct clarity. And zero audible distortion. Even when you crank it up loud. Really loud.

Class-D amplifiers

State of the art, great sounding amplifiers that are light weight, powerful and very energy-efficient in standby and use.

Tweeters

Three tweeters create a crisp and accurate high-frequency response.

Mid-woofers

Three dedicated mid-woofers ensure the faithful reproduction of mid-range frequencies crucial for accurate playback of vocals and instruments, while also delivering a deep, rich bass.

Stereo Pair

Turn two PLAY:5s into separate left and right channel speakers to create wider, bigger, and deeper sound.

5.1 Home Theatre

Add two PLAY:5 speakers to a PLAYBAR and SUB for a true surround sound experience.

All-digital sound architecture

All filter settings, active equalisation, and time-alignment are done in the digital domain through state-of-the-art DSP circuitry so there's absolutely no loss of audio quality or energy.

Adjustable bass and treble controls

Optimise sound performance using room-specific bass, treble, balance, and loudness controls. Adjust volume by individual room or by groups of rooms

Trueplay tuning.

Trueplay measures the acoustics in any room – analyzing things like size, layout and furnishings. Then fine-tunes your PLAY:5 to make the music sound great, no matter where you place your speaker.

Access all your music

Pre-loaded Internet radio stations, free of charge

Get over 100,000 free radio stations, shows, and podcasts, all for free. And you can tune in without turning on your computer: browse for stations, or type in specific call letters or a radio host you love.

Endless music from the most popular online music services

Sonos works seamlessly with Apple Music, Spotify, Pandora, Deezer, Radio by TuneIn, SiriusXM, Google Play Music, SoundCloud, Amazon Music, iHeartRadio, Rhapsody, Rdio, Qobuz, TIDAL and downloads from any service offering DRM-free tracks. (Service availability varies by region.)

Computer-free music playback

Get instant access to millions of songs and thousands of radio stations without ripping, downloading, or even turning on a computer. Sonos connects directly to these services over the Internet and then streams the music to the rooms of your choice.

Play the music on your computer in any room

Play music stored on up to 16 PCs, Macs or NAS (Network Attached Storage) devices on your home network, supporting the most popular audio formats, from iTunes® to MP3.

Stream music from an iPhone®, iPad™ or iPod touch®

Sonos wirelessly plays your iTunes® music, direct from your iPhone®, iPad® or iPod touch®, to any room in your home.

Play music and audio from a CD or MP3 player, and more throughout the home

An analog audio input lets you connect to an external audio source (such as a CD or MP3 player, or radio) and play that music or audio on all Sonos players in the system.

Manufacturer Part Number
PL5G2US1
EAN/UPC
0878269001621,878269001621
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Amplifier

Six Class-D digital amplifiers perfectly tuned to match the speaker drivers and acoustic architecture.

Tweeters

Three tweeters create a crisp and accurate high-frequency response.

Mid-woofers

Three dedicated mid-woofers ensure the faithful reproduction of mid-range frequencies crucial for accurate playback of vocals and instruments, while also delivering a deep, rich bass.

Audio line-in

Auto-detecting 3.5mm audio line-in connection

Stereo Pair setting

Turn two PLAY:5s into separate left and right channel speakers for an intense stereo listening experience. Place vertically for a deeper, more focused sweet spot, or sideways for wider, more shareable sound coverage.

5.1 Home Theatre

Add two PLAY:5 speakers to a PLAYBAR and SUB for a true surround sound experience.

Music

Audio formats supported

Support for compressed MP3, iTunes Plus, WMA (including purchased Windows Media downloads), AAC (MPEG4), AAC+, Ogg Vorbis, Apple Lossless, FLAC (lossless) music files, as well as uncompressed WAV and AIFF files. Native support for 44.1kHz sample rates. Additional support for 48kHz, 32kHz, 24kHz, 22kHz, 16kHz, 11kHz, and 8kHz sample rates.

Note: Apple "Fairplay", WMA DRM and WMA Lossless formats not currently supported. Previously purchased Apple "Fairplay" DRM-protected songs may be upgraded.

Music services supported

Sonos works seamlessly with most music services, including Pandora, Spotify, Deezer and SoundCloud. For a complete list, see http://www.sonos.com/streaming-music.

Operating systems (for stored files)

Windows® XP SP3 and higher; Mac running OS X 10.7 or greater; NAS (Network Attached Storage) devices supporting CIFS

Internet radio supported

Streaming MP3, WMA

Album art supported

JPEG, PNG, BMP, GIF

Apple AirPlay music sources

Connect an Apple AirPlay music source, such as an Apple AirPort Express, to any Sonos player with line-in. Enjoy songs from your iPhone, iPad or iPod touch in any or every room of the home.

Playlists supported

iTunes, Rhapsody, WinAmp, Windows Media Player

Playback modes

Crossfade, shuffle, repeat

Networking*

Wireless connectivity

Works on your home WiFi network with any 802.11b/g, 2.4GHz broadcast capable router.
Also works on SonosNet, a secure AES encrypted, peer-to-peer wireless mesh network dedicated exclusively for your Sonos system to reduce WiFi interference

SonosNet Extender

Functions to extend and enhance the power of SonosNet 2.0.

Ethernet Port

One 10/100Mbps Ethernet port

General

Weight

14 lbs (6.36 kg)

Dimensions (H x W x D)

8.03 x 14.33 x 6.06 in. (203 x 364 x 154 mm)

Package contents

PLAY:5, power cord, Ethernet cable, QuickStart Guide, and Legal/Warranty information

Power Supply

AC 100-240V, 50-60Hz, universal input

Storage temperature

4°F to 158°F (-20°C to 70°C)

Operating temperature

32°F to 104°F (0°C to 40°C)

Controls

Touch interface with volume up/down, previous/next track and play/pause.

Status Indicator

Light indicates PLAY:5 status.

Microphones

Two built-in microphones to enable future enhancements of Trueplay tuning. (Microphones are currently non-functional. Users will be alerted when microphones are functional and active.)

Humidity resistant

Designed to withstand high humidity. (The PLAY:5 is not waterproof or water resistant.)

Product finish

White matte or Black matte enclosure, graphite grille.

Rubber and felt feet

Built-in rubber feet

Multi-language support

Sonos System Software supports : Danish, Dutch, English, French, German, Italian, Japanese, Norwegian, Simplified Chinese, Spanish, Swedish and Brazilian Portuguese.