QuantaMesh BMS T3048-LY9 Ethernet Switch

Datacenter networks is facing a major paradigm shift toward the disaggregation of software and hardware. This move, combined with the benefits of software-defined networking (SDN) allows network administrators respond quickly to changing business requirements at a lower capital cost as well as reducing the network operations complexity.

QuantaMesh BMS products offer higher performance, increased availability, and better serviceability to meet datacenter installation environment. QuantaMesh T3048-LY9 supports 48 100/1000/10GBase-T ports and 6 40G QSFP+ ports in a compact rack unit size. By levering the new generation merchant silicon chips, T3048-LY9 is a high performance high density Ethernet switch with an affordable price for the deployment of data center infrastructure. Moreover, the CPU board design of T3048-LY9 provides option for 3rd party software choose. Finally, with ONIE (Open Network Installation Environment) pre-loaded, it provides the flexibility and allows choice of network operating system supported by different software vendors. This provides agile installation process and faster response for the changing business demand.

Manufacturer Part Number
1LY9UZZ0001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical ports

  • Port configuration
    • 48 10GBASE-T and 6 40GbE QSFP+ ports
  • Management Port
    • Out-of-band management port (RJ-45, 10/100/1000Base-T)
  • Console Port
    • 1 (RJ-45)
  • USB
    • 1 (v2.0)

CPU Board

  • CPU
    • Intel Rangeley
  • Memory
    • 4GB DDR3
  • Storage
    • SSD: 32GB

Performance

  • Switching capacity
    • 1440Gbps
  • Maximum forwarding rate
    • 1071Mpps
  • Latency
    • <3us
  • MAC
    • UFT

High Availability

  • Redundant power supply: 1+1
  • Hot-swappable fan tray: N+1

Mechanical

  • Dimension (HxWxD): 44x435x508 mm

Electrical

  • Power requirement
    • 100~240VAC, 50/60Hz
  • Power consumption
    • 330 watts (tested with optics and Cat6A with 100% loading , AC input)

Environmental specifications

  • Operating temperature: 0~45°C
  • Operating humidity: 90% maximum relative humidity

Environmental

  • Reduction of Hazardous Substances (RoHS) 6

Safety

  • UL, cUL, CB, BSMI, CCC

EMC

  • CE, FCC, VCCI, CCC, RCM