ThinkPad Pen Pro

At a size of 9.5mm, the Lenovo ThinkPad Pen Pro provides users with the same shape and feel of an ink writing instrument. With 2048 levels of pressure sensitivity it is an ideal input solution for a precise content creation experience. Users will also enjoy easy access to integrated right and left click buttons that provide additional tools for data interaction.
A USB Pen Holder is included with each pen for an easy way to store and carry the pen with you all the time. Powered by an AAAA battery, the Active Capacitive Pen is designed to provide a premium pen experience. It is compatible with the following list of systems:
ThinkPad X1 tablet
ThinkPad P50
ThinkPad P70
ThinkPad Yoga 460
ThinkPad P40
ThinkPad Yoga 260
ThinkPad X1 Yoga
ThinkPad S1 Yoga 12
ThinkPad Yoga 14
ThinkPad Yoga 15
ThinkPad 11e
ThinkPad 10
ThinkPad Helix

Manufacturer Part Number
4X80H34887
EAN/UPC
0889233426005,889233426005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GeneralLenovo ThinkPad Pen Pro
Part number: 4X80H34887
Ship Group: ThinkPad Pen Pro Publications ThinkPad USB Pen Holder AAAA Battery
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 30
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 219
Depth: 219mm
Depth Metric Units: mm
Depth (US): 8.62in
Height Metric: 43
Height: 43mm
Height Metric Units: mm
Height (US): 1.69in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 30%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 5C
Weight US: 0.04
Weight US Units: lbs
Weight Metric: 0.02
Weight Metric Units: Kg
Width Metric: 73
Width: 73 mm
Width Metric Units: mm
Width (US): 2.87in
Warranty Period: One Year
Warranty Type: 1 Year - CRU