Ultra Dual USB Drive 3.0

The Flash Drive for Android™ Phones

Quickly and easily transfer your files between OTG-enabled Android™ smartphones and tablets and PC and Mac computers. Connect the drive to the micro-USB port of your Android device to move up to 64GB of content to the drive. Then transfer files from drive to computer at up to 130MB/s with the high-speed USB 3.0 connector. The SanDisk Ultra Dual USB Drive 3.0 makes it easy—and fast—to free up space for photos, videos, songs, and more.

Manufacturer Part Number
SDDD2-032G-A46
EAN/UPC
0619659123765,619659123765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications 

  • Automatically-detected when connected to an OTG-enabled smartphone or tablet
  • Compatible with PC & Mac computers– no drivers needed
  • Windows Vista, Windows 7, Windows 8, Mac OS 10.6+
  • Interface: micro-USB and USB 3.0 connectors
  • Operational Temperature: 32° - 113° F (0° – 45° C)
  • Storage temperature: 50° - 158° F (-10° – 70° C)
  • Dimensions: 0.43 x 0.78 x 1.44 in. ;11.0 x 19.8 x 36.6 mm
  • Requires Android™ smartphone or tablet with On-The-Go (OTG) compatibility
  • 5 year warranty