Dynamic GP-14 140 mm Cooling Fan White

Fractal Design Dynamic GP-12 and GP-14 are true all-purpose fans, with good airflow in any usage scenario. Their customized design lends to a beautifully aesthetic fan to help keep your system cool, yet quiet.

Designed with leading technology techniques in mind, the Dynamic Series fans feature aerodynamic elements, similarly found in airplane wing designs, with significant noise-reducing elements, resulting in a fantastic price-performance ratio.

The Dynamic Series fans come in two color combinations: all-black and the classic Fractal Design signature color scheme with white blades and black frame.

Manufacturer Part Number
FD-FAN-DYN-GP14-WT
EAN/UPC
7350041083320,0817301013321,817301013321
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Fan: GP-14
Size [mm]: 140 140 25mm
Colors available:

  • White blades, black frame
  • Black blades, black frame

Screw hole pattern: 125 125mm
Connector: 3-pin fan header
Bearing: Hydraulic
Number of blades: 7
Rotational speed [RPM]: 1000
Acoustical noise [dB (A)]: 18.9
Maximum air flow [CFM]: 68.4
Maximum pressure [mm H2O]: 0.71
Actual input power [W]: 1.7
Maximum rated input current [A]: 0.2
Nominal input voltage [V]: 12
Minimum startup voltage [V]: 4
MTBF [hours]: 40000
Unit weight [g]: 142
Package weight [g]: 190
Cable length [mm]: 500
Cable type: Black ribbon cable
Packaging dimensions [mm] ( Including hanging tab): 200 142 26
Packaging dimensions [mm] (Excluding hanging tab ): 167 142 26