FD8154 Fixed Dome Camera

VIVOTEK FD8154 is a compact fixed dome network camera with 1.3-Megapixel resolution and the ability to output 30 frames per second in H.264 compression. It includes multiple streams with different settings and applications, such as recording or live viewing, delivering excellent image quality during both daytime and nighttime.

Equipped with SNV (Supreme Night Visibility) technology, the FD8154 offers increased sensitivity to low light and provides clear images in dark conditions. In addition, built-in IR LEDs enables the camera to provide enough illumination for clear viewing up to 20 meters, even in completely dark environments.

Users can also benefit from simple installation with the compact housing and standard PoE power input design, as well as an SD card slot for local storage use.

Manufacturer Part Number
FD8154-F4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information

CPU:

  • Multimedia SoC (System-on-Chip)
Flash:
  • 128 MB
RAM:
  • 128 MB
Camera FeaturesImage sensor:
  • 1/3" Progressive CMOS
Maximum Resolution:
  • 1280x1024 (1.3MP)
Lens Type:
  • Fixed-focal
Focal Length:
  • f = 2.8 mm (FD8154-F2)
  • f = 4 mm (FD8154-F4)
Aperture:
  • F 2.0 (FD8154-F2)
  • F 1.6 (FD8154-F4)
Field of View:
  • FD8154-F2
    • 101° (Horizontal)
    • 80° (Vertical)
    • 130° (Diagonal)
  • FD8154-F4
    • 69° (Horizontal)
    • 54° (Vertical)
    • 87° (Diagonal)
Shutter Time:
  • 1/5 sec. to 1/32,000 sec.
Day & Night:
  • Removable IR-cut filter for day & night function
Minimum Illumination:
  • 0.08 Lux @ F1.6 , 30 IRE (Color)
  • 0.06 Lux @ F1.6, 30 IRE (B/W)
  • 0 Lux @ IR LED ON
Pan / Tilt / Zoom:
  • ePTZ
    • 48x digital zoom (4x on IE plug-in, 12x built-in)
IR Illuminators:
  • Built-in IR illuminators, effective up to 20 meters
  • IR LED*8
On-board Storage:
  • MicroSD/SDHC/SDXC card slot
VideoCompression:
  • H.264 & MJPEG
Maximum Frame Rate:
  • 30 fps @ 1280x1024 in both compression
Maximum Streams:
  • 3 simultaneous streams
S/N Ratio:
  • Above 56 dB
Video Streaming:
  • Adjustable resolution, quality and bit rate
  • Configurable video cropping for bandwidth saving
Image Settings:
  • Adjustable image size, quality and bit rate
  • Time stamp, text overlay, flip & mirror
  • Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks
  • Scheduled profile settings, 3D noise reduction
AudioAudio Capability:
  • Audio input
Compression:
  • G.711
Interface:
  • Built-in microphone
Effective Range:
  • 5 meters
NetworkUsers:
  • Live viewing for up to 10 clients
Protocols:
  • IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP
Interface:
  • 10Base-T / 100BaseTX Ethernet (RJ-45)
  • * It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF:
  • Supported, specification available at www.onvif.org
Intelligent VideoVideo Motion Detection:
  • Triple-window video motion detection
Alarm and EventAlarm Triggers:
  • Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection
Alarm Events:
  • Event notification using digital output, HTTP, SMTP, FTP and NAS server
  • File upload via HTTP, SMTP, FTP and NAS server
GeneralConnectors:
  • RJ-45 for Network/PoE connection
  • Digital input * 1
LED Indicator:
  • System power and status indicator
Power input:
  • IEEE 802.3af PoE Class 2
Power consumption:
  • Max. 5.1 W
Dimensions:
  • Ø: 127 mm x 91 mm
Weight:
  • Net: 448 g
Safety Certifications:
  • CE C-Tick FCC ( Class B ) LVD VCCI
Operating Temperature:
  • Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
  • Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)
Warranty:
  • 24 Months
System RequirementsOperating System:
  • Microsoft Windows 7 / Vista / XP / 2000
Browser:
  • Mozilla Firefox 7~10 ( Streaming only )
  • Internet Explorer 7.x ,8.x, 9.x, 10.x
Other Players:
  • VLC: 1.1.11 or above
  • QuickTime: 7 or above