Tensioned Conference Electrol Projection Screen

Designed to keep a room with clean lines, the Tensioned Conference Electrol® allows the screen and video conferencing camera to be concealed in the ceiling when not in use.

The ceiling recessed screen is designed to eliminate the extra step of finishing the screen with trim. Once the screen is installed, the screen's trim conceals the rough opening eliminating the need to complete additional trim work.

Manufacturer Part Number
24873E
EAN/UPC
0717068373556,717068373556
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tensioned Conference Electrol
  • Format: HDTV (16:9)
  • Size: 58" x 104" or 119" diagonal
  • Surface: HD Progressive 1.3
  • Options: 220V Motor