6MP Smart IP Outdoor Dome Camera

The 6MP series Smart cameras are able to capture high quality colored images. DS-2CD4565F offers Full HD resolution with up to 24fps, DWDR, PoE, Defog, 3D DNR and complete Smart Feature-set to meet a wide variety of applications.

Manufacturer Part Number
DS-2CD4565F-IZH
EAN/UPC
0813908020045,813908020045
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/1.8" Progressive Scan CMOS 
Min. Illumination:: |: Color: 0.014 lux @ (ƒ/1.4, AGC on); B/W: 0 lux with IR
Shutter time:: |: 1 s to 1/100,000 s
Slow shutter:: |: Supported
Lens:: |: 2.8 mm to 12 mm @ ƒ/1.4, motorized lens
Auto Iris:: |: DC drive
Adjustment Range:: |: Pan:0°-355°, Tilt: 0°-75°, Rotation: 0°-355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MJPEG/H.264+
H.264 code profile:: |: Baseline Profile/ ain Profile/High Profile
Video bit rate:: |: 32Kbps ~ 16Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Triple Streams:: |: Yes
Image Max. Image Resolution:: |: 3072 x 2048
Frame Rate:: |: 24 3072 × 2048 @
30 @ 3072 × 1728, 2560 × 2048, 2560 × 1920, 2048 x 1536, 1920 x 1080, 1280 x 720
Image Settings:: |: Saturation, brightness, contrast adjustable through client software or web browser
BLC:: |: Support
Smart Defog:: |: Support 
KING:: |: Support 
3D DNR:: |: Supported
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Intrusion detection, Defocus detection, Motion detection, Face detection, line crossing detection,
Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Alarm Input:: |: 1
Alarm Output:: |: 1
Video Output:: |: 1Vp-p Composite Output (75 Ω, BNC)
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: Yes
General IR Range:: |: Up to 40m
Dimensions:: |: F164.9 mm × 127 mm (F6.49 "× 5")
Weight:: |: 2100 g (4.62 lbs)