6MP Smart IP Outdoor Bullet Camera

Manufacturer Part Number
DS-2CD4A65F-IZH
EAN/UPC
0813908020052,813908020052
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor:: |: 1/1.8” Progressive Scan CMOS
Min. illumination:: |: 0.014 lux @ (ƒ/1.4,AGC on), 0 lux with IR
Shutter time:: |: 1 s to 1/100,000 s
Slow shutter:: |: Supported
Lens:: |: 2.8-12mm @ F1.4, 94.5°~30.5°
Auto iris:: |: DC drive
Day & night:: |: Electronic (IR cut filter with auto switch)
Digital noise reduction:: |: 3D DNR
Wide dynamic range:: |: Supported
Smart Focus:: |: Yes
Compression standard Video compression:: |: H.264/MJPEG
H.264 codec profile:: |: Baseline Profile / Main Profile / High Profile
Video bit rate:: |: 32 Kbps - 16 Mbps
Audio compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Image Max. resolution:: |: 3072 x 2048
Frame rate:: |: 50Hz: 25fps (3072×2048,3072×1728,2560×2048,2560×1920,2048×1536,1920×1080,1280
×720)
60Hz: 25fps (3072×2048),30fps(3072×1728,2560×2048,2560×1920,2048×1536,1920×108
0,1280×720)
3rd stream:: |: Independent with main stream and sub stream, up to 50 Hz: 25 fps @ 1280 × 720; 60 Hz: 30 fps @ 1280 × 720
Image settings:: |: Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Supported
Defog:: |: Supported
KING:: |: Supported
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network Network storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm trigger:: |: Intrusion detection, Defocus detection, Motion detection, Face detection, Dynamic analysis,
Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE,
NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Audio input:: |: 1 RJ-45 10M/100M Ethernet port
Audio output:: |: 1 Vp-p composite output (75 Ω/BNC)
On-board storage:: |: Built-in microSD/SDHC/SDXC slot, up 128 GB
Reset:: |: Yes
General Operating conditions:: |: -40° C to 60° C (-40° F to 140° F), humidity 95% or less (non-condensing)
Power supply:: |: 12 VDC ±10%, PoE (802.3at)
Power consumption:: |: 12 W maximum
IR range:: |: Up to 50 m
Impact protection:: |: IP67
Dimensions:: |: 100 mm × 103.9 mm × 311.8 mm
Weight:: |: 2000g