iPc R3 Industrial Grade All-in-One PC

The 19" iPC R3 panel touch screen PC is a powerful HMI PC. Fanless, IP64 certified, flexible open frame & RS-232 serial ports. Affordable. U.S. tech support. Free lifetime phone support. 3 – 5 yr warranty.

  • Human Machine Interface 
  • Fanless / Zero Maintenance 
  • Shock & Vibration Proof 
  • Flexible Open Frame
  • Military Grade Components 
  • Wall & Cart Mountable

Manufacturer Part Number
IPC-R3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display:

- 19-inch Industrial LCD Panel
- Internal Panel Resolution: 1280 x 1024
- External Display Port Resolution: 3840x2160 @ 60hz (UHD 4k)


Applications:

Machine control and factory floor ready


Fanless Design:

No moving parts


Intel CPU:

4th Generation Intel® Core Processors


Touch Screen:

Scratch resistant industrial grade touchscreen


Chipset:

Intel® H81 Express chipset


Memory:

2 x DDR3/1600MHz 204-pin SO-DIMM sockets, populated up to 16GB Max


HDD Support:

- 2 x 6Gbps Serial ATA III ports
- 1 x 3Gbps Serial ATA II port for optional Optical Drive


Intel HD Graphics:

Standard: Intel® HD Graphics 4600


Networking:

- Dual Gigabit Ethernet
- 1x Gigabit (Gbe) Intel L217-V Clarkville
- 1x Gigabit (Gbe) Realtek RTL 8111G


Audio:

- Realtek ALC892 High Definition Audio
- Dolby Digital 5.1 surround sound
- 10 channels of enhanced sound quality
- Multiple audio streams and jack re-tasking


I/O Ports:

Ports Available

  • 2 X USB 3.0 ports, 2 x USB 2.0
  • 1 x RS232 serial port, option to expand to 3 COM ports
  • Display Port
  • HDMI - In (Display Mode)
  • HDMI - Out
  • FireWire 800 Mini

Power Supply:

- 120W Power Supply
- Input: Universal 100 ~ 240V AC, 50-60Hz.
- Supports Output Range: DC18V-19V.
- 7.5A Adapters for Energy Star 6.0/UL


Wireless:

802.11 b/g/n with Bluetooth 4.0


Wall Mount:

Supports both 75mm & 100mm VESA mounting holes


Expansion Slots:

Two Mini PCI-e (1x Full-size and 1x Half-size)


Weight:

23 lbs


Certifications:

UL60950 electrical safety, FCC class B, CE, Energy Star 6.1, RoHS 2