Seidon 120V RL-S12V-24PK-R3 Cooling Fan/Radiator

The Seidon 120V is Cooler Master’s new water cooling kit that with the best C/P ratio. The compact 120mm radiator virtually fits every case. Thanks to a 120mm PWM fan with a wide RPM range Seidon can operate silently or unleash a powerful cooling storm at your command. The durable FEP Tubing provides the advantages of nearly no moisture absorption, high thermal stability and high pressure tolerance.

Manufacturer Part Number
RL-S12V-24PK-R3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: RL-S12V-24PK-R1/ RL-S12V-24PK-R3
CPU Socket: Intel LGA 2011, 1366, 1151, 1150, 1155, 1156, 775
AMD Socket FM2+, FM2, FM1, AM3+, AM3, AM2+, AM2, AM1
Dimension: 62 x 62 x 36.4 mm (2.4 x 2.4 x 1.4 inch)
Radiator Dimensions: 154 x 119 x 27 mm (6.0 x 4.7 x 1.1 inch)
Radiator Material: Aluminum
Fan Dimension: 120 x 120 x 25 mm (4.7 x 4.7 x 1 in)
Fan Speed: 600~2400 RPM (PWM) ± 10%
Fan Airflow: 19.17 ~ 86.15 CFM ± 10%
Fan Air Pressure: 0.31 ~ 4.16 mm H2O ± 10%
Fan Life Expectancy: 40,000 hours
Fan Noise Level (dB-A): 19 ~ 40 dBA
Bearing Type: Rifle bearing
Connector: 4-Pin
Fan Rated Voltage: 12 VDC
Fan Rated Current: 0.3A
Power Consumption: 3.6W
Pump Life Expectancy: 70,000 hrs
Pump Noise: <23 dBA
Pump Rated Voltage: 12 VDC
Pump Power: 3.6W