The Nepton 140XL uses an exclusively designed pump by Cooler Master with a highly effective micro-channel water block. The pump is connected to thicker, longer FEP tubing for upgraded performance and easier installations. In addition, dual JetFlo 140 fans + a 38mm thick radiator (with backwards compatibility for 120mm fans) provide substantial cooling power with over 300W heat dissipation -- enabling users to overclock their CPU and maximize performance.
Note:
Model: RL-N14X-20PK-R1 / RL-N14X-20PK-R2
CPU Socket: Intel LGA 2011-3 / 2011 / 1366 / 1150 /1155 / 1156 / 775
AMD Socket FM2 / FM1 / AM3+ / AM3 / AM2
Waterblock Dimensions: 75 x 69.8 x 49.1 mm ( 3 x 2.7 x 1.9 inch )
Radiator Dimensions: 171 x 139 x 38 mm ( 6.7 x 5.5 x 1.5 inch )
Radiator Material: Aluminum
Tube Length: 375 mm
Tube Diameter: Φ10
Fan Dimension: 140 x 140 x 25 mm ( 5.9 x 5.9 x 1 inch ) *support 120mm fan x 2
Fan Speed: 800~2000 RPM (PWM) ± 10%
Fan Airflow: 54~122.5 CFM ± 10%
Fan Air Pressure: 0.7~3.5 mm H2O ± 10%
Fan Life Expectancy: 40,000 hours
Fan Noise Level (dB-A): 21~39 dBA
Bearing Type: Rifle bearing
Connector: 4-Pin
Fan Rated Voltage: 12 VDC
Fan Rated Current: 0.3A
Power Consumption: 3.6W
Pump Life Expectancy: 70,000 hrs
Pump Noise: <25 dBA
Pump Rated Voltage: 12 VDC
Pump Power: 2.9W
EAN / UPC Code: 4719512046166 / 884102025167