Nepton 120XL RL-N12X-24PK-R2 Cooling Fan/Radiator

The new Nepton 120XL water cooling system provides a highly effective, quiet solution for those suffering from overheating CPUs. Combining performance driven features such as robust FEP tubing and a larger waterblock skived fin area with noise improvements in the pump and fans deliver a comprehensive all-in-one kit.

Manufacturer Part Number
RL-N12X-24PK-R2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number:RL-N12X-24PK-R1/ RL-N12X-24PK-R2

CPU Socket:Intel LGA 2011V3, 2011, 1366, 1151, 1150, 1156, 1155, 775 AMD Socket FM2+, FM2, FM1, AM3+, AM3, AM2+, AM2, AM1

Radiator Dimensions: 

  • 150 x 119 x 38 mm
  • 5.9 x 4.7 x 1.5 inch

Radiator Material: Aluminum

Pump Dimensions: 

  • 75 x 69.8 x 49.1 mm
  • 3 x 2.7 x 1.9 inch

Pump Waterblock Material: Copper

Pump Noise Level: < 15 dBA

Pump Rated Voltage: 12VDC

Pump Power Consumption: 4.8W

Pump Power Connector: 3-Pin

Fan Dimensions: 

  • 120 x 120 x 25 mm
  • 4.9 x 4.9 x 1 inch

Fan Color: Black

Fan Speed: 800-2400 RPM (PWM) +/- 10%

Fan Airflow: 16.5-76 CFM +/- 10%

Fan Noise Level: 6.5-27 dBA

Fan Pressure: 0.48-4.8 mm H2O

Fan Bearing Type: Loop Dynamic Bearing (LDB)

Fan Life Expectancy: 160,000 hours