N600 Wireless Dual Band Gigabit Access Point

Flexible PlacementEasy mounting design & PoE

The EAP’s “ceiling lamp” appearance and easy mounting design with chassis make it easy to be integrated seamlessly into any wall or ceiling surface to blend in with most interior decorations. EAP series APs support Power over Ethernet (PoE) to make deployment effortless and flexible.

Business Class Wireless
Powerful Hardware

  • EAP features 802.11n Wi-Fi and 2*2 MIMO technology - EAP220 supports simultaneous dual band in 2.4 and 5GHz for 600Mbps wireless speeds - EAP120’s wireless speeds of up to 300Mbps
  • Gigabit Ethernet port ensures high speed Internet access
  • With Qualcomm Atheros 560MHz chipsets , EAP ensures incredible wireless coverage and reliability

Centralized Wi-Fi ManagementCluster Function

Multiple APs can be managed as one entity with clustering function. Master AP automatically distribute the wireless settings to other APs (up to 23).

Efficient Guest Authentication Captive Portal

Captive portal provides one convenient method of authentication for Wi-Fi guests. A captive portal requires users to perform certain actions before network access is allowed. The required action must be verified by an external portal server or customized database by the administrator, which can be simply viewing and agreeing to an acceptable use policy, or entering a user ID and password.

Applicable to Multi-user EnvironmentDesigned for Business Performance

With easy mounting design, PoE power supply, Cluster feature, Centralized management software, Captive portal, Auto RF management, and business hardware, EAP series are specially designed for the high-density, most demanding business environments, including schools, hotels, and enterprises.

Compatibility

EAP220 compatible with 802.11 a/b/g/n products and EAP120 supports 802.11 b/g/n products

Load Balance

Load balance ensures large numbers of users have smooth network experiences in large business networks

Multiple Operating Modes

Multiple operating modes satisfy different application conditions including Managed AP and standalone AP modes

LSOH Material

Adopts Low Smoke Zero Halogen (LSOH) materials for UL2043 compliance

Dustproof design

Prevents dust from dropping onto the PCB through bypass louver, which ensures long-term, unhindered operation.

Quality of Service (QoS)

Prioritizes data, voice, and video applications to ensure time-sensitive traffic takes priority over all other traffic

Manufacturer Part Number
EAP220
EAN/UPC
6935364071851,0845973071851,845973071851
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAP Series: EAP220
Product: N600 Wireless Dual Band Gigabit Access Point
Wireless Standards: IEEE 802.11 n/b/g/a
Speed:
2.4GHz : 300Mbps
5GHz : 300Mbps

Ethernet Port: Gigabit Port*1
PoE: 802.3af
Internal Antennas: 4 * 4dBi
Cluster: Yes
Max. APs in one Cluster: 24
Multiple SSIDs: 16
Captive Portal: Yes
MAC Filtering: Yes
Wireless Schedule: Yes
Rogue AP Detection: Yes
Automatic RF Management: Yes