The Highest Performing PoE NVR is the Easiest To Run
VIVOTEK recognizes the changing needs of retail market customers in the face of challenging economic conditions and has responded by developing a PoE solution that is not only cost-effective but also extremely user-friendly. This state-of-the-art solution is the ND8322P, a Linux embedded 8-CH standalone NVR with 8-port 802.3af compliant PoE. The plug &play ND8322P is especially ideal for retail outlets like convenience stores, as well as for restaurants, factories and the home.
With VAST CMS, users can set up their IP surveillance system with ease. For remote and mobile access, VIVOTEK also provides iViewer, compatible with both iOS and Android handheld devices, enabling users to monitor live video anytime, anywhere.
Note:
Hardware Information
Model : ND8322P
System
OS : Embedded Linux
CPU : ARM Processor
Flash : 256MB
RAM : 1GB
Watchdog : Hardware + Software
Power Restoration : System Restart Automatically after Power Recovery
Storage
HDD Devices : Internal x2
HDD Max. Capacity : 6TB x2
Disk Management : Create, Format and Remove Disk
HDD S.M.A.R.T
Video
Video Output : 1 x HDMI, 1 x VGA
Resolution : 1920 x 1080, 1280 x 720
Graphics Decoder : Hardware decoding
Decoding Capacity : H.264:
2560 x 1920 @ 30 fps (1-CH)
1920 x 1080 @ 120 fps (4-CH)
1280 x 720 @ 240 fps (8-CH)
Camera Position : Change the viewcell position on the Live View screens
External Interface
USB Interface : Front: 2 (USB 2.0)
Back: 1 (USB 2.0)
Alarm In : 8
Alarm Out : 4
Audio : 1 x 3.5 Phone Jack Audio Output 1 x 3.5 Phone Jack Audio Input (Reserved)
External HDD : 1 x eSATA Port
RS232 : 1 Port (Reserved)
RS485 : 1 Port (Reserved)
Network
Network Interface : 1 x RJ-45 10/100/1000Mbps Ethernet interface
PoE : 8x 802.3af Compliant PoE Ports (Total Max. 80W)
Protocols : IPv4, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, SMTP, FTP, DHCP, NTP, DNS, DDNS, IP Filter
Power
Power Input : DC56V 2.5A
Power Consumption : Max. 120W
LED Indicator
LED Indicator : Power, Status, Record, HDD1, HDD2, eSATA, Ethernet, Port1~Port8
Mechanic
Form Factor : Desktop
Operation Buttons : Power (Front) / Reset (Back)
Dimensions : 360 mm (W) x 311 mm (D) x 44 mm (H)
Weight : 2.7 kg (without HDD)
Operating Temperature : 0°C ~ 40°C (32°F ~ 104°F)
Humidity : 0~95%
General
Safety Certifications : CE, LVD, FCC, VCCI, C-Tick
Warranty : 24 months
Client PC Requirements
Operating System : Microsoft Windows OS:
XP/Vista/7/8/2008/2012
CPU : Intel Celeron or above
Memory : 2 GB or above
Ethenet : 10/100Mbps
Display Resolution : 1024 x 768 pixels or above
Web Browser : Internet Explorer 10 (32 bit) or above
Software AP : Installation Wizard 2, ST7501, VAST
Mobile APP, Tablet APP : EZconnect, iViewer (iOS)
EZconnect, iViewer (Android)
Accessories
CD : User's Manual, Quick Installation Guide (QIG), Installation Wizard 2
Others : Power Adapter, Power Cord, Quick Installation Guide, 16 x H.D.D. Screws, 4 x H.D.D. Brackets, 1 x USB Mouse, 2 x SATA Cables
Software Information
Record
Maximum Channel : 8
Record Throughput (MB) : 64 Mbps
Network Throughput (MB) : 48 Mbps
Audio Format : G.711, G.726
Video Format : MJPEG, H.264
Video Resolution : VGA, 1MP, 2MP, 3MP & 5MP Camera
Recording Time (sec.) : Pre-Record: 5 (max. 10)
Post-Record: 20 (max. 300)
Recording Stream : Single
Recording Mode : Continuous, Schedule, Manual, Event, Activity Adaptive Streaming
Recording Setting : Recycle (unit: Day)
Recording Path : Local Path
Record Video Format : 3GP
LiveView (Local Display)
Stream Application : Auto Adaptive Stream
LiveView Display : 8 Channel
Multi Layout display:
1x1, 1x3 (Corridor View), 2x2, 3x3, 1+5, 1+3, 1+1+3 (1P), 1+3+3 (1P)
Not support dewarp function from fisheye cameras
Monitor Enhancement : OSD Display (NVR), OSD Display (Camera), Camera Information, Remote I/O Control, Event Notification, Aspect Ratio
PTZ Control : Panel Control
PTZ Operation : Direction Control, Home, Iris, Preset, Patrol (Group), PiP Control
Playback (Local Display)
Playback Display : 1 Channel
Multi Layout Display: 1x1
Playback Control : Regular (Play, Pause, Stop), Rewind, Next / Previous Frame, Speed Control, Calendar, Event, Timeline, Timeline Scale, Thumbnail (Storyboard)
Video Search : By calendar, by date/time, by alarm
Thumbnail Explorer (Storyboard) : Listing the thumbnail of recorded video (Max. 2 CH)
Monitor Enhancement : OSD Display (Camera), Event Notification, Aspect Ratio, PiP Control
Snapshot : JPEG
Video Clip Export : EXE
LiveView (Remote)
Stream Application : Stream Selection
Audio Capability : One Way
LiveView Display : 8 Channel
Multi Layout display:
1x1, 2x2, 3x3, 1+3, 1+5
Monitor Enhancement : OSD Display (NVR), Drag & Drop, Image Freeze, Audio Control, Remote I/O Control, Event Notification, Bookmark
PTZ Control : Panel Control
PTZ Operation : Direction Control, Home, Zoom, Focus, Iris, Preset, Patrol (Group), PiP Control
Snapshot : JPEG
Playback (Remote)
Playback Display : 4 Channel
Multi Layout display:
1x1, 2x2, 1+3
Playback Control : Regular (Play, Pause, Stop), Next Frame, Speed Control, Calendar, Timeline, Timeline Scale, Bookmark
Monitor Enhancement : OSD Display (NVR), Drag & Drop, Audio Control, PiP Control
Snapshot : JPEG
Video Clip Export : EXE
Alarm Management
Schedule Type : Continuous, Schedule, Manual
Event : Motion Detection, PIR Detection, Tampering Detection, Digital Input (Camera), Digital Output (Camera), Connection Abnormal, Storage Abnormal, Storage Full, Camera Network Loss, DI, DO
Action : Record, Email (Text), Email (Snapshot), FTP, Buzzer, PTZ Control (Go to Preset), NVR DO, Camera DO
Recording Time (sec.) : Pre-Record: 5 (max. 10), Post-Record: 20 (max. 300)
Backup
Manual : USB Dongle (FAT Format)
System
User Management : User Account: 10
User Account Time Limit: 10 mins
User Level: Administrator / Regular User
User Feature Definition: By Camera
Log : System, Recording, User, Error
Date&Time : Time Zone, Manual, Automatic Sync NTP, Daylight Saving Time
Firmware : Manual update
Restore Default : Supported
Backup/Restore (Configuration) : Supported
Language : English, French, German, Italian, Japanese, Portuguese, Russian, Spanish, Simplified Chinese, Traditional Chinese, Korean, Czech
Camera Intergration
Insert Camera : Manual, Search
Video (Media) Setting : Compression, Resolution, FPS, Video Quality
Image Setting : Image Display Image Adjustment
PTZ Control : Panel Control
PTZ Operation : Direction Control, Home, Preset, Patrol (Group)
Motion Detection : Supported
Device Intergration
UPS : APC Model Compatible