Dragon NaturallySpeaking v.13.0 Home

Dragon NaturallySpeaking 13 Home speech recognition software lets you get more done every day on your computer — quickly and accurately — using your voice. It’s the fun, easy way to turn your spoken words into text much faster than you can type and execute simple voice commands for big productivity gains.

Manufacturer Part Number
K409S-G00-13.0
EAN/UPC
0780420128972,780420128972
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Installation Type: Locally installed

System Requirement:

Processor:
  • 2.2 GHz Intel® dual core or equivalent AMD. Faster processors yield faster performance.
Operating System:
  • Windows 7 (32/64-bit)
  • Windows 8/8.1 (32/64-bit)
  • Windows Server 2008 R2
  • Windows Server 2012
Hard Disk:
  • 4 GB of Space (8 GB for Electronic Download)
Memory:
  • 2 GB of RAM for Windows 7/8/8.1 (32-bit)
  • 4 GB of RAM for Windows 7/8/8.1/Server 2008 R2, Windows Server 2012 (64-bit)
Optical Drive:
  • DVD-ROM
Others:
  • Internet Explorer 9 or higher or the current version of Chrome or Firefox for Online Help
  • A sound card supporting 16-bit recording
  • An Internet connection for automatic product activation (a quick anonymous process)
Note:
  • Supports Microsoft Office 2010 & 2013. Does not support dictation into Electronic Medical Record (EMR) systems.
  • For EMR support, please use Dragon Medical Practice Edition.