Meet WAV: a portable Bluetooth speaker powered by a pair of high-performance drivers that deliver a full range of multidirectional sound, from clear highs and vibrant mids, to rich, booming bass. Stream your favorite music services like Spotify, iTunes, or Pandora, all from your phone or tablet, and with WAV’s hands-free convenience feature, you can enjoy your music and make phone calls with the built-in microphone and touch interface. NFC (near field communication) technology means a simple tap will pair your WAV with NFC-ready devices. In addition to high-fidelity performance, the elegant bezel, sleek contours, and glossy mesh grille all come together to make WAV a high-performance, feature rich Bluetooth speaker that’s also easy on the eyes.
Note:
Speaker : 2CH x 2Ω5W
NFC Support : Yes
Bluetooth Range : 10M (30ft)
RMS : 6 Watts
Battery : 1000mAH
Charging time : 3-4 hours
Playback time : About 6 hours
Unit Dimensions : 80 mm x W77.5 mm x H165 mm / 3.15 in x 3.05 in x 6.50 in
Sensitivity : 78 db