4-Port High Output USB Charging Station

When it comes to charging multiple devices, one outlet simply isn’t enough. That’s why Antec created the Hub Mini, 4-Port USB Hub Charger.No more tying up an outlet for a single device, now everyone can power up quickly at home, work, or on the go. With 3.1 amps of total power output, the Hub Mini will charge up to four USB devices – like your smart phone, tablet, camera, or portable game system – at the same time, from a single, compact hub. Fitting in any pocket, briefcase, purse, or travel case means the Hub Mini is always with you when you need it. Charge any USB device from any outlet with the Hub Mini and share the power.

Manufacturer Part Number
UA4-15
EAN/UPC
0761345296212,761345296212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • USB Ports: 4
  • Input: 110-240V~50/60Hz 0.6A
  • Output: 5V 3.1A
  • Safety Approvals: CE, RoHS, cTUVus, CB, WEEE, CCC, BSMI,
  • Dimensions: 2.3" (H) x 2.8” (W) x 1.1” (D) / 58 mm (H) x 71 mm (W) x 29 mm (D)
  • Net Weight: 3.4 oz / 95 g
  • Leakage current: 0.25mA max @ 240 VAC
  • Energy Star: EPS2.0
  • Hi-Pot: 3000 VAC/1min/5mA