SwitchView 4 Port Desktop KM Switch

The Avocent SVKM140 is the perfect solution for professionals who need to interact with multiple computer systems and peripherals simultaneously. The KM allows users to view information on up to four different systems. Each system can support up to four connected displays for a total of up sixteen monitors. With Cursor Navigation Switching the user can interact with each system by simply moving the cursor from one display to another. The front panel of the SVKM140 has three USB 3.0 ports that enable sharing of USB peripherals like tablet input devices, scanners and mobile phones.

The Avocent SVKM140 is a cost-effective productivity solution that helps:

  • Increase productivity with simultaneous access to all required information.
  • Reduce cost with access to multiple systems using a single keyboard and mouse.
  • Simplify work by enabling seamless interaction between systems.

Manufacturer Part Number
SVKM140-001
EAN/UPC
0636430076102,636430076102
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications


Height: 1 in. (28mm)
Width: 13.7 in. (342 mm)
Depth: 5 in. (125 mm)
Weight: 3 lb. (1.4 kg)
Microphone: Yes
Speaker: Yes
System Connections: 4
USB Peripheral Ports: 3 x USB 3.0
Power Requirements: 35W Max internal
AC Input Voltage: ​100 to 240V AC
Operating Temperature: ​32° to 104° F; 0° to 40° C
Storage Temperature: ​-4° to 140° F; -20° to 60° C
​Humidity: ​0-80% RH, non-condensing
​​Certifications: ​RCM, EU, FCC Class B, VCCI, c-UL
Warranty : 2 years