SV240D KVM Switch

The Avocent SV240D desktop KVM switch helps bring order to the desktop. Whether managing a small office/home office or a multimedia desktop at a large organization, the SV240D provides users with instant access to up to two computers —all through a single monitor, keyboard and mouse.

The SV240D also provides unique productivity features to help users work more efficiently across systems. Managed Copy and Paste enables effortless transfer of data from one system to another; and this function can be customized to limit the formats and types of data that can be transferred. Advanced video support provides a native Display Port connection with video resolutions up to UHD 4K (3840X2160 @ 30). Additional usability features include, zero delay switching between connected sources; and three front-panel USB 3.0 ports that provide easy connectivity to external USB devices, quick data transfer and high-speed charging of mobile devices.

The Avocent SV240D KVM switch is a cost effective productivity solution designed to:

  • Increase productivity with simple, rapid access to systems
  • Gain true image reproduction and display flexibility with support for UHD 4K displays
  • Reduce costs with fewer peripheral purchases and easier IT maintenance

Manufacturer Part Number
SV240D-001
EAN/UPC
0636430075655,636430075655
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications


Height: 1.7 in. (42 mm)
Width: 13.7 in. (342 mm)
Depth: 5 in. (125 mm)
Weight: 3 lb. (1.5 kg)
Microphone: Yes
Speaker: Yes
Video: Display Port 1.2
​Max Resolution: ​UHD 4K resolutions up to 3840x2160 @ 30Hz
System Connections: 4
USB Peripheral Ports: 3 x USB 3.0
Power Requirements: 35W Max Internal
AC Input Voltage: ​100 to 240V AC
Operating Temperature: ​32° to 104° F; 0° to 40° C
Storage Temperature: ​-4° to 140° F; -20° to 60° C
​Humidity: ​0-80% RH, non-condensing
​​Certifications: ​RCM, EU, FCC Class B, VCCI, c-UL
Warranty : 2 years